NEC Display Solutions
Designed for auditoriums with the largest screens (up to 105 ft. wide), NEC's NC3200S is the world's brightest DLP cinema projector. Delivering precise 2K (2048 x 1080) resolution (fully upgradable to 4K technology when available), 3-D capabilities and high contrast images (2200:1), this model is easy to operate, extremely user-friendly and requires minimal maintenance.
3-D content utilizes the projector's full 2K resolution using triple flash technology for smooth motion
Memory functions for lens position and lamp output
Lamp changes from the back of projector
Direct selection buttons for eight stored projector configurations
Projector can be controlled from an optional touchscreen
Auto lamp brightness control
Standard film projector lamps can be used (lamp adapter required)
Fully upgradable to 4K technology when available
NEC Display Solutions
Designed for auditoriums with the largest screens (up to 105 ft. wide), NEC's NC3200S is the world's brightest DLP cinema projector. Delivering precise 2K (2048 x 1080) resolution (fully upgradable to 4K technology when available), 3-D capabilities and high contrast images (2200:1), this model is easy to operate, extremely user-friendly and requires minimal maintenance.
- 3-D content utilizes the projector's full 2K resolution using triple flash technology for smooth motion
- Memory functions for lens position and lamp output
- Lamp changes from the back of projector
- Direct selection buttons for eight stored projector configurations
- Projector can be controlled from an optional touchscreen
- Auto lamp brightness control
- Standard film projector lamps can be used (lamp adapter required)
- Fully upgradable to 4K technology when available