NEC Display Solutions
Designed for auditoriums with screens up to 65-feet wide, NEC's NC2000C DLP cinema projector captivates audiences with crisp video images. Delivering precise 2K (2048 x 1080) resolution, 3-D capabilit...
Designed for auditoriums with screens up to 65-feet wide, NEC's NC2000C DLP cinema projector captivates audiences with crisp video images. Delivering precise 2K (2048 x 1080) resolution, 3-D capabilities and high contrast images (2200:1), this model is easy to operate, extremely user-friendly and requires minimal maintenance.
3D content utilizes the projector's full 2K resolution using triple flash technology for smooth motion
Memory functions for lens position and lamp output simplify frequent operation
Lamp changes can be made from the back of projector
Direct selection buttons for eight stored projector configurations
Projector can be controlled from an optional touchscreen
Auto lamp brightness control maintains constant brightness by adjusting the lamp power as it ages
Standard film projector lamps can be used (lamp adapter required)
NEC Display Solutions
Designed for auditoriums with screens up to 65-feet wide, NEC's NC2000C DLP cinema projector captivates audiences with crisp video images. Delivering precise 2K (2048 x 1080) resolution, 3-D capabilit...
Designed for auditoriums with screens up to 65-feet wide, NEC's NC2000C DLP cinema projector captivates audiences with crisp video images. Delivering precise 2K (2048 x 1080) resolution, 3-D capabilities and high contrast images (2200:1), this model is easy to operate, extremely user-friendly and requires minimal maintenance.
- 3D content utilizes the projector's full 2K resolution using triple flash technology for smooth motion
- Memory functions for lens position and lamp output simplify frequent operation
- Lamp changes can be made from the back of projector
- Direct selection buttons for eight stored projector configurations
- Projector can be controlled from an optional touchscreen
- Auto lamp brightness control maintains constant brightness by adjusting the lamp power as it ages
- Standard film projector lamps can be used (lamp adapter required)