LG Electronics, U.S.A
4 Bay Super Multi NAS (HDDs not included) with Blu-ray Disc Rewriter, Intel Atom Chip, 4-1 Memory Card Reader, RAID, Hot Swappable drive bays, LED display, Remote Access/Multiple User Access, Network Print Server Support
Take control of your ever-growing library of data. Perfect for small business users, the N4B2 offers a safe and scalable storage solution and it has a built-in Blu-ray rewriter which serves as a secondary data storage medium to migrate data off to the Blu-ray or DVD media for long term retention. As data is saved to a Blu-ray or DVD media, the N4B2N automatically creates a catalog index for easy archiving. Advanced features such as Auto Sync enable real time backup of specific folders in a networked computer while Remote Access allows for easy accessibility to files from anywhere an internet connection is available.
Access all your data anywhere via Internet
Built-in Blu-Ray ReWriter for additional data backup option
Powerful Intel® Atom Processor
Hot Swappable and Lockable Trays
RAID Management Support (0,1,5,1+0, JBOD)
Gigabit Ethernet Support (10/100/1000)
LCD Display shows important information and alerts
Three USB 2.0 ports for allowing to add additional drives
Built-in Memory Card Reader (SD, MMC, MS, xD)
Remote Access/Multiple User Access
Network Print Server Support
Built-in FTP Server Functionality
Active Directory Support
Various User Management with Security (Users, Group, Folder)
Auto Sync. Back Up Support
iTunes Music Server Support
One Touch USB/Memory Copy and Synchronized Backup
Journaled File System
Quiet Device Operation
Low Power Consumption
RoHS Compliant
Compatible with Windows (including Windows 7), Linux & Mac Platforms
ENERGY STAR® 5.0 Compliant
LG Electronics, U.S.A
4 Bay Super Multi NAS (HDDs not included) with Blu-ray Disc Rewriter, Intel Atom Chip, 4-1 Memory Card Reader, RAID, Hot Swappable drive bays, LED display, Remote Access/Multiple User Access, Network Print Server Support
Take control of your ever-growing library of data. Perfect for small business users, the N4B2 offers a safe and scalable storage solution and it has a built-in Blu-ray rewriter which serves as a secondary data storage medium to migrate data off to the Blu-ray or DVD media for long term retention. As data is saved to a Blu-ray or DVD media, the N4B2N automatically creates a catalog index for easy archiving. Advanced features such as Auto Sync enable real time backup of specific folders in a networked computer while Remote Access allows for easy accessibility to files from anywhere an internet connection is available.
- Access all your data anywhere via Internet
- Built-in Blu-Ray ReWriter for additional data backup option
- Powerful Intel® Atom Processor
- Hot Swappable and Lockable Trays
- RAID Management Support (0,1,5,1+0, JBOD)
- Gigabit Ethernet Support (10/100/1000)
- LCD Display shows important information and alerts
- Three USB 2.0 ports for allowing to add additional drives
- Built-in Memory Card Reader (SD, MMC, MS, xD)
- Remote Access/Multiple User Access
- Network Print Server Support
- Built-in FTP Server Functionality
- Active Directory Support
- Various User Management with Security (Users, Group, Folder)
- Auto Sync. Back Up Support
- iTunes Music Server Support
- One Touch USB/Memory Copy and Synchronized Backup
- Journaled File System
- Quiet Device Operation
- Low Power Consumption
- RoHS Compliant
- Compatible with Windows (including Windows 7), Linux & Mac Platforms
- ENERGY STAR® 5.0 Compliant