LG Electronics, U.S.A
LG Super-Multi NAS N2B1D is a network storage device ((HDDs not included) with a Blu-ray Disc rewriter that serves as an additional data backup option to migrate data off to the Blu-ray or DVD media for long term retention.
LG Super-Multi NAS N2B1D is a network storage device with a Blu-ray Disc rewriter. Built-in Blu-ray rewriter serves as an additional data backup option to migrate data off to the Blu-ray or DVD media for long term retention. Store up to 50GB on a dual layer Blu-ray disc or up to 25GB on a single lay Blu-ray disc. This scalable storage solution with RAID management is perfect for small business users such as doctors or graphic designers to easily manage and store large amounts of data such as images, video, etc. Storage capacity is drive dependent with two hot swappable hard drive bays. The N2B1D with and HDDs (N2B1DD2) also available.
| Visual Sound, Inc. | |
|---|---|
| Product Category | Hard Drives |
| Product Number | N2B1D |
| Product Name | 2-Bay Super-Multi NAS(HDDs not included)with blu-ray Rewriter, DLNA Certified, Remote Access, Free DDNS, LED Display, 4-1 Memory Card Reader |
| Device Type | Hard Drive |