Visual Sound, Inc. 19" Class (18.5" diagonal) Network (PCI Card Type) LCD Monitor N1941WP-PF

Description
LG Electronics, U.S.A LCD Widescreen Network (PCI Card Type) LCD Monitor Network Monitor D-Series (PCI Card) Reduce the cost of purchasing multiple PCs for your business. The new LG Network Monitors enable 11 users to share a single PC*. Each user runs their own applications as if they had their own desktop. Just add a keyboard and a mouse. Available in standard 17" and 19" widescreen class sizes, the LG Network Monitors can help you achieve a cost effective multi-user computing solution Cost Effective Multi-User Computing Solution Integrated Virtual Desktop Access Technology Remarkable 8,000:1 (DFC) Contrast Ratio 5ms Response Time f-ENGINE™: Picture Quality Enhancing Chip Built-In Speakers Tilt Adjustable Stand Dual Input (VGA + X-port)
Description
LG Electronics, U.S.A LCD Widescreen Network (PCI Card Type) LCD Monitor Network Monitor D-Series (PCI Card) Reduce the cost of purchasing multiple PCs for your business. The new LG Network Monitors enable 11 users to share a single PC*. Each user runs their own applications as if they had their own desktop. Just add a keyboard and a mouse. Available in standard 17" and 19" widescreen class sizes, the LG Network Monitors can help you achieve a cost effective multi-user computing solution Cost Effective Multi-User Computing Solution Integrated Virtual Desktop Access Technology Remarkable 8,000:1 (DFC) Contrast Ratio 5ms Response Time f-ENGINE™: Picture Quality Enhancing Chip Built-In Speakers Tilt Adjustable Stand Dual Input (VGA + X-port)

Suppliers

Company
Product
Description
Supplier Links
19
Broomall, PA, USA
19" Class (18.5" diagonal) Network (PCI Card Type) LCD Monitor
N1941WP-PF
19" Class (18.5" diagonal) Network (PCI Card Type) LCD Monitor N1941WP-PF
LG Electronics, U.S.A LCD Widescreen Network (PCI Card Type) LCD Monitor Network Monitor D-Series (PCI Card) Reduce the cost of purchasing multiple PCs for your business. The new LG Network Monitors enable 11 users to share a single PC*. Each user runs their own applications as if they had their own desktop. Just add a keyboard and a mouse. Available in standard 17" and 19" widescreen class sizes, the LG Network Monitors can help you achieve a cost effective multi-user computing solution Cost Effective Multi-User Computing Solution Integrated Virtual Desktop Access Technology Remarkable 8,000:1 (DFC) Contrast Ratio 5ms Response Time f-ENGINE™: Picture Quality Enhancing Chip Built-In Speakers Tilt Adjustable Stand Dual Input (VGA + X-port)

LG Electronics, U.S.A

LCD Widescreen Network (PCI Card Type) LCD Monitor

Network Monitor D-Series (PCI Card) Reduce the cost of purchasing multiple PCs for your business. The new LG Network Monitors enable 11 users to share a single PC*. Each user runs their own applications as if they had their own desktop. Just add a keyboard and a mouse. Available in standard 17" and 19" widescreen class sizes, the LG Network Monitors can help you achieve a cost effective multi-user computing solution

  • Cost Effective Multi-User Computing Solution
  • Integrated Virtual Desktop Access Technology
  • Remarkable 8,000:1 (DFC) Contrast Ratio
  • 5ms Response Time
  • f-ENGINE™: Picture Quality Enhancing Chip
  • Built-In Speakers
  • Tilt Adjustable Stand
  • Dual Input (VGA + X-port)
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number N1941WP-PF
Product Name 19" Class (18.5" diagonal) Network (PCI Card Type) LCD Monitor
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 428538 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types USB
View Details
17
Specs
Monitor Type LCD Display; LED Display
Other Type/Technology Other Type/Technology; LED LCD
Input Types DVI; HDMI; VGA; VGA + HDMI + DVI video input
View Details
Remote Digital Display - SITRANS RD150 - Siemens Process Instrumentation
Siemens Process Instrumentation
Specs
Monitor Type LCD Display
Color Black and White
Input Types 4 to 20 mA or HART
View Details