Visual Sound, Inc. N/DYM® Series Wired Microphone N/D868

Description
Electro-Voice The N/D868's large-diaphragm N/DYM element is specifically designed to mic kick drums The N/D868 is truly a top performer in any application. Whether in a live sound or studio environment, the N/ D868 is able to handle incredibly high sound pressure levels without distortion or overriding the input mixer. With a response specifically designed to "kick" the N/ D868 can be used "as is" - no additional EQ required. Electrovoice was the first to utilize the neodymium magnet structure, and it remains at the heart of our new N/DYM series of microphones. Experience the leader again for the first time and hear the difference. Designed specifically for kick drum applications in live or studio environments Optimized sensitivity for the high sound pressure levels found in bass drum micing Extended low-frequency response No additional EQ required Rugged steel construction for exceptional Durability Microphone Applications: Guitar Amp, Kick Drum, Tom
Description
Electro-Voice The N/D868's large-diaphragm N/DYM element is specifically designed to mic kick drums The N/D868 is truly a top performer in any application. Whether in a live sound or studio environment, the N/ D868 is able to handle incredibly high sound pressure levels without distortion or overriding the input mixer. With a response specifically designed to "kick" the N/ D868 can be used "as is" - no additional EQ required. Electrovoice was the first to utilize the neodymium magnet structure, and it remains at the heart of our new N/DYM series of microphones. Experience the leader again for the first time and hear the difference. Designed specifically for kick drum applications in live or studio environments Optimized sensitivity for the high sound pressure levels found in bass drum micing Extended low-frequency response No additional EQ required Rugged steel construction for exceptional Durability Microphone Applications: Guitar Amp, Kick Drum, Tom

Suppliers

Company
Product
Description
Supplier Links
N/DYM® Series Wired Microphone - N/D868 - Visual Sound, Inc.
Broomall, PA, USA
N/DYM® Series Wired Microphone
N/D868
N/DYM® Series Wired Microphone N/D868
Electro-Voice The N/D868's large-diaphragm N/DYM element is specifically designed to mic kick drums The N/D868 is truly a top performer in any application. Whether in a live sound or studio environment, the N/ D868 is able to handle incredibly high sound pressure levels without distortion or overriding the input mixer. With a response specifically designed to "kick" the N/ D868 can be used "as is" - no additional EQ required. Electrovoice was the first to utilize the neodymium magnet structure, and it remains at the heart of our new N/DYM series of microphones. Experience the leader again for the first time and hear the difference. Designed specifically for kick drum applications in live or studio environments Optimized sensitivity for the high sound pressure levels found in bass drum micing Extended low-frequency response No additional EQ required Rugged steel construction for exceptional Durability Microphone Applications: Guitar Amp, Kick Drum, Tom

Electro-Voice

The N/D868's large-diaphragm N/DYM element is specifically designed to mic kick drums

The N/D868 is truly a top performer in any application. Whether in a live sound or studio environment, the N/ D868 is able to handle incredibly high sound pressure levels without distortion or overriding the input mixer. With a response specifically designed to "kick" the N/ D868 can be used "as is" - no additional EQ required. Electrovoice was the first to utilize the neodymium magnet structure, and it remains at the heart of our new N/DYM series of microphones. Experience the leader again for the first time and hear the difference.

  • Designed specifically for kick drum applications in live or studio environments
  • Optimized sensitivity for the high sound pressure levels found in bass drum micing
  • Extended low-frequency response
  • No additional EQ required
  • Rugged steel construction for exceptional Durability
  • Microphone Applications: Guitar Amp, Kick Drum, Tom
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number N/D868
Product Name N/DYM® Series Wired Microphone
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM73D122V01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
3 suppliers
Microphone Elements - PMOF-6027WN-44KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Omnidirectional, Top-ported, Analog Output MEMS Microphone - FB3729 - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Actual Size 0.1161 inch (2.95 mm)
Thickness / Height 0.0433 inch (1.1 mm)
View Details