Visual Sound, Inc. N/DYM® Series Wired Microphone N/D367 s

Description
Electro-Voice N/DYM® Dynamic Cardioid Vocal Microphone The Electro-Voice N/D367s is a member of a family of microphones that are manufactured with refinements that enhance the sonic smoothness, improve gain-before-feedback and provide more consistent performance with greater durability than earlier generations of N/DYM® microphones. Classic N/DYM® sound Smooth, controlled frequency response High N/DYM® sensitivity Superior multistage shock mount and "Warm Grip" handle for unmatched low handling noise On/Off switch Also sounds great when used on a podium Microphone Applications: Female Vocal, Jazz, Male Vocal, Rock
Description
Electro-Voice N/DYM® Dynamic Cardioid Vocal Microphone The Electro-Voice N/D367s is a member of a family of microphones that are manufactured with refinements that enhance the sonic smoothness, improve gain-before-feedback and provide more consistent performance with greater durability than earlier generations of N/DYM® microphones. Classic N/DYM® sound Smooth, controlled frequency response High N/DYM® sensitivity Superior multistage shock mount and "Warm Grip" handle for unmatched low handling noise On/Off switch Also sounds great when used on a podium Microphone Applications: Female Vocal, Jazz, Male Vocal, Rock

Suppliers

Company
Product
Description
Supplier Links
N/DYM® Series Wired Microphone - N/D367 s - Visual Sound, Inc.
Broomall, PA, USA
N/DYM® Series Wired Microphone
N/D367 s
N/DYM® Series Wired Microphone N/D367 s
Electro-Voice N/DYM® Dynamic Cardioid Vocal Microphone The Electro-Voice N/D367s is a member of a family of microphones that are manufactured with refinements that enhance the sonic smoothness, improve gain-before-feedback and provide more consistent performance with greater durability than earlier generations of N/DYM® microphones. Classic N/DYM® sound Smooth, controlled frequency response High N/DYM® sensitivity Superior multistage shock mount and "Warm Grip" handle for unmatched low handling noise On/Off switch Also sounds great when used on a podium Microphone Applications: Female Vocal, Jazz, Male Vocal, Rock

Electro-Voice

N/DYM® Dynamic Cardioid Vocal Microphone

The Electro-Voice N/D367s is a member of a family of microphones that are manufactured with refinements that enhance the sonic smoothness, improve gain-before-feedback and provide more consistent performance with greater durability than earlier generations of N/DYM® microphones.

  • Classic N/DYM® sound
  • Smooth, controlled frequency response
  • High N/DYM® sensitivity
  • Superior multistage shock mount and "Warm Grip" handle for unmatched low handling noise
  • On/Off switch
  • Also sounds great when used on a podium
  • Microphone Applications: Female Vocal, Jazz, Male Vocal, Rock
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number N/D367 s
Product Name N/DYM® Series Wired Microphone
Directivity Directional; Supercardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM66D132HV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMO-4530PN-47UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-9745(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details