Visual Sound, Inc. 32 unit Netbook Charging Cart - Black/Gray Granite N-32-GG

Description
WoodWare Furniture FAST - EASY - TIME SAVING. Our space saving, 32 unit mobile Netbook cabinet saves valuable floor space in your classroom, business, lab & library. Attractive finish choices of Gray Granite & Black or Cherry & Black compliment your décor! NetBook Carts designed specifically for your 32 Netbook computers! Our design makes it easy to access your NetBook or take your power cord along too! We've seen the carts where the NetBook or Laptop cords are all wound up in the cart and they look so nice and organized . . . But what do you do when you want to take the power along? Do you dare to unwind or unstrap the cords? And who's going to wind them all up at the end of the day? Our design allows you to store the power cord on each shelf with the NetBook. If you want to take the power cord along just unplug it from the power strip. After use just slide the power cord right out the slot in the back and plug it in. It's that simple and convenient. FAST - EASY - TIME SAVING. The space mobile Netbook cabinet design saves valuable floor space in your classroom, business office, computer lab and library. Both the attractive Gray Granite with Black and Cherry with Black finishes compliment your décor. Visible power connections allow you to see exactly where each NetBook is being powered in and charged. Our attractive NetBook mobile carts look professional and are designed for convenience and durability.
Description
WoodWare Furniture FAST - EASY - TIME SAVING. Our space saving, 32 unit mobile Netbook cabinet saves valuable floor space in your classroom, business, lab & library. Attractive finish choices of Gray Granite & Black or Cherry & Black compliment your décor! NetBook Carts designed specifically for your 32 Netbook computers! Our design makes it easy to access your NetBook or take your power cord along too! We've seen the carts where the NetBook or Laptop cords are all wound up in the cart and they look so nice and organized . . . But what do you do when you want to take the power along? Do you dare to unwind or unstrap the cords? And who's going to wind them all up at the end of the day? Our design allows you to store the power cord on each shelf with the NetBook. If you want to take the power cord along just unplug it from the power strip. After use just slide the power cord right out the slot in the back and plug it in. It's that simple and convenient. FAST - EASY - TIME SAVING. The space mobile Netbook cabinet design saves valuable floor space in your classroom, business office, computer lab and library. Both the attractive Gray Granite with Black and Cherry with Black finishes compliment your décor. Visible power connections allow you to see exactly where each NetBook is being powered in and charged. Our attractive NetBook mobile carts look professional and are designed for convenience and durability.

Suppliers

Company
Product
Description
Supplier Links
32 unit Netbook Charging Cart - Black/Gray Granite - N-32-GG - Visual Sound, Inc.
Broomall, PA, USA
32 unit Netbook Charging Cart - Black/Gray Granite
N-32-GG
32 unit Netbook Charging Cart - Black/Gray Granite N-32-GG
WoodWare Furniture FAST - EASY - TIME SAVING. Our space saving, 32 unit mobile Netbook cabinet saves valuable floor space in your classroom, business, lab & library. Attractive finish choices of Gray Granite & Black or Cherry & Black compliment your décor! NetBook Carts designed specifically for your 32 Netbook computers! Our design makes it easy to access your NetBook or take your power cord along too! We've seen the carts where the NetBook or Laptop cords are all wound up in the cart and they look so nice and organized . . . But what do you do when you want to take the power along? Do you dare to unwind or unstrap the cords? And who's going to wind them all up at the end of the day? Our design allows you to store the power cord on each shelf with the NetBook. If you want to take the power cord along just unplug it from the power strip. After use just slide the power cord right out the slot in the back and plug it in. It's that simple and convenient. FAST - EASY - TIME SAVING. The space mobile Netbook cabinet design saves valuable floor space in your classroom, business office, computer lab and library. Both the attractive Gray Granite with Black and Cherry with Black finishes compliment your décor. Visible power connections allow you to see exactly where each NetBook is being powered in and charged. Our attractive NetBook mobile carts look professional and are designed for convenience and durability.

WoodWare Furniture

FAST - EASY - TIME SAVING. Our space saving, 32 unit mobile Netbook cabinet saves valuable floor space in your classroom, business, lab & library. Attractive finish choices of Gray Granite & Black or Cherry & Black compliment your décor!

NetBook Carts designed specifically for your 32 Netbook computers! Our design makes it easy to access your NetBook or take your power cord along too! We've seen the carts where the NetBook or Laptop cords are all wound up in the cart and they look so nice and organized . . . But what do you do when you want to take the power along? Do you dare to unwind or unstrap the cords? And who's going to wind them all up at the end of the day? Our design allows you to store the power cord on each shelf with the NetBook. If you want to take the power cord along just unplug it from the power strip. After use just slide the power cord right out the slot in the back and plug it in. It's that simple and convenient. FAST - EASY - TIME SAVING. The space mobile Netbook cabinet design saves valuable floor space in your classroom, business office, computer lab and library. Both the attractive Gray Granite with Black and Cherry with Black finishes compliment your décor. Visible power connections allow you to see exactly where each NetBook is being powered in and charged. Our attractive NetBook mobile carts look professional and are designed for convenience and durability.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number N-32-GG
Product Name 32 unit Netbook Charging Cart - Black/Gray Granite
Type Industrial
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Table - lifting-1575-28511 - TPS Elektronik GmbH
Specs
Type Electrical
Length 60.2 inch (1530 mm)
Width 29.5 inch (750.00 mm)
View Details
Vertical Laminar Flow Workstation - AC632LF - AirClean Systems
Specs
Type Cleanroom
Length 32.0 inch (813 mm)
Width 24.0 inch (609.60 mm)
View Details
6 Axis Cobot Workstation -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Assembly or Test Bench
Features Casters (optional feature)
View Details
Technicians workcenters - GT-C2156S - Rousseau Metal Inc.
Specs
Length 80.0 inch (2032 mm)
Width 168.0 inch (4267.20 mm)
Height 30.0 inch (762 mm)
View Details