Visual Sound, Inc. Audio Mixer MXC-302

Description
Porta-Brace AUDIO MIXER CASES are custom tailored with modular components. Designed for the way you want to carry it. Most have a removable WIRELESS MICROPHONE CASE and shoulder strap. This is the larger of the two MIXER CASES available for the 302 mixers. Under the mixer area is a BATTERY AREA for powering the mixer with an NP1 type battery with many of the popular NP-1 (or similar sized) battery brackets. (When you install the mixer, be sure to use the adhesive backed Velcro inside the case for proper fitting). The MIXER CASE COMBINATION is a modular case, which can be ganged with many Porta Brace Audio Recorder Cases (AR-series). The modular design gives you the flexibility to change the combination of equipment that each job demands. The cases are padded and custom fitted, providing access to switches, cables, batteries, and other important controls while protecting the gear from rain, snow, dust and other damaging forces. The Suede leather shoulder strap and the detachable RM-Multi case are included. Customizable solution Durable, 1000-denier Cordura Engineered for professionals Lightweight
Description
Porta-Brace AUDIO MIXER CASES are custom tailored with modular components. Designed for the way you want to carry it. Most have a removable WIRELESS MICROPHONE CASE and shoulder strap. This is the larger of the two MIXER CASES available for the 302 mixers. Under the mixer area is a BATTERY AREA for powering the mixer with an NP1 type battery with many of the popular NP-1 (or similar sized) battery brackets. (When you install the mixer, be sure to use the adhesive backed Velcro inside the case for proper fitting). The MIXER CASE COMBINATION is a modular case, which can be ganged with many Porta Brace Audio Recorder Cases (AR-series). The modular design gives you the flexibility to change the combination of equipment that each job demands. The cases are padded and custom fitted, providing access to switches, cables, batteries, and other important controls while protecting the gear from rain, snow, dust and other damaging forces. The Suede leather shoulder strap and the detachable RM-Multi case are included. Customizable solution Durable, 1000-denier Cordura Engineered for professionals Lightweight

Suppliers

Company
Product
Description
Supplier Links
Audio Mixer - MXC-302 - Visual Sound, Inc.
Broomall, PA, USA
Audio Mixer
MXC-302
Audio Mixer MXC-302
Porta-Brace AUDIO MIXER CASES are custom tailored with modular components. Designed for the way you want to carry it. Most have a removable WIRELESS MICROPHONE CASE and shoulder strap. This is the larger of the two MIXER CASES available for the 302 mixers. Under the mixer area is a BATTERY AREA for powering the mixer with an NP1 type battery with many of the popular NP-1 (or similar sized) battery brackets. (When you install the mixer, be sure to use the adhesive backed Velcro inside the case for proper fitting). The MIXER CASE COMBINATION is a modular case, which can be ganged with many Porta Brace Audio Recorder Cases (AR-series). The modular design gives you the flexibility to change the combination of equipment that each job demands. The cases are padded and custom fitted, providing access to switches, cables, batteries, and other important controls while protecting the gear from rain, snow, dust and other damaging forces. The Suede leather shoulder strap and the detachable RM-Multi case are included. Customizable solution Durable, 1000-denier Cordura Engineered for professionals Lightweight

Porta-Brace

AUDIO MIXER CASES are custom tailored with modular components. Designed for the way you want to carry it. Most have a removable WIRELESS MICROPHONE CASE and shoulder strap.

This is the larger of the two MIXER CASES available for the 302 mixers. Under the mixer area is a BATTERY AREA for powering the mixer with an NP1 type battery with many of the popular NP-1 (or similar sized) battery brackets. (When you install the mixer, be sure to use the adhesive backed Velcro inside the case for proper fitting). The MIXER CASE COMBINATION is a modular case, which can be ganged with many Porta Brace Audio Recorder Cases (AR-series). The modular design gives you the flexibility to change the combination of equipment that each job demands. The cases are padded and custom fitted, providing access to switches, cables, batteries, and other important controls while protecting the gear from rain, snow, dust and other damaging forces. The Suede leather shoulder strap and the detachable RM-Multi case are included.

  • Customizable solution
  • Durable, 1000-denier Cordura
  • Engineered for professionals
  • Lightweight
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number MXC-302
Product Name Audio Mixer
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details