Visual Sound, Inc. Microflex® Wireless Boundary Microphone MX690

Description
Shure Incorporated Cardiod Condenser Low Profile Boundary Microphone with Integrated Wireless Transmitter, Programmable Mute, Bi-Color Status Indicator. Requires SLX4 or SLX4L Receiver The Microflex Wireless Boundary Microphone offers total freedom of placement with no holes to drill or cables to run for installation. The Wireless Boundary Microphone is the perfect solution for conference and meeting spaces where users demand flexibility and high performance. Compatible with Shure SLX® wireless systems. Sleek, low profile design Frequency agile, microprocessor controlled transmitter Bi-color status indicator IR link to SLX receiver for automatic frequency synchronization Programmable mute function Battery level indicator Operates on two AA batteries Logic output for remote LED and mute control CommShield Technology for improved RF filtering
Description
Shure Incorporated Cardiod Condenser Low Profile Boundary Microphone with Integrated Wireless Transmitter, Programmable Mute, Bi-Color Status Indicator. Requires SLX4 or SLX4L Receiver The Microflex Wireless Boundary Microphone offers total freedom of placement with no holes to drill or cables to run for installation. The Wireless Boundary Microphone is the perfect solution for conference and meeting spaces where users demand flexibility and high performance. Compatible with Shure SLX® wireless systems. Sleek, low profile design Frequency agile, microprocessor controlled transmitter Bi-color status indicator IR link to SLX receiver for automatic frequency synchronization Programmable mute function Battery level indicator Operates on two AA batteries Logic output for remote LED and mute control CommShield Technology for improved RF filtering

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Microflex® Wireless Boundary Microphone
MX690
Microflex® Wireless Boundary Microphone MX690
Shure Incorporated Cardiod Condenser Low Profile Boundary Microphone with Integrated Wireless Transmitter, Programmable Mute, Bi-Color Status Indicator. Requires SLX4 or SLX4L Receiver The Microflex Wireless Boundary Microphone offers total freedom of placement with no holes to drill or cables to run for installation. The Wireless Boundary Microphone is the perfect solution for conference and meeting spaces where users demand flexibility and high performance. Compatible with Shure SLX® wireless systems. Sleek, low profile design Frequency agile, microprocessor controlled transmitter Bi-color status indicator IR link to SLX receiver for automatic frequency synchronization Programmable mute function Battery level indicator Operates on two AA batteries Logic output for remote LED and mute control CommShield Technology for improved RF filtering

Shure Incorporated

Cardiod Condenser Low Profile Boundary Microphone with Integrated Wireless Transmitter, Programmable Mute, Bi-Color Status Indicator. Requires SLX4 or SLX4L Receiver

The Microflex Wireless Boundary Microphone offers total freedom of placement with no holes to drill or cables to run for installation. The Wireless Boundary Microphone is the perfect solution for conference and meeting spaces where users demand flexibility and high performance. Compatible with Shure SLX® wireless systems.

  • Sleek, low profile design
  • Frequency agile, microprocessor controlled transmitter
  • Bi-color status indicator
  • IR link to SLX receiver for automatic frequency synchronization
  • Programmable mute function
  • Battery level indicator
  • Operates on two AA batteries
  • Logic output for remote LED and mute control
  • CommShield Technology for improved RF filtering
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MX690
Product Name Microflex® Wireless Boundary Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM72D128 - IM72D128 - Infineon Technologies AG
Specs
SN Ratio 72 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Miniature Bottom Port Analog MEMS Microphone - CS7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 85 to 15000 Hz
Dynamic Range 93 dB re 20µPa
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details