Visual Sound, Inc. 18-Inch Microflex Gooseneck Cardioid Condenser Microphone, with Preamplifier and Shock/Flange Mount MX418/C

Description
Shure Incorporated Cardioid - 18" Gooseneck Condenser Microphone Attached Preamp with XLR Shock Mount Flange Mount Snap-Fit Foam Windscreen Shure Microflex® MX400 Series microphones are miniature gooseneck-mounted electret condenser microphones designed primarily for speech and vocal pickup. They can be mounted on lecterns, pulpits, or conference tables. The Microflex Gooseneck microphones bring a whole new meaning to the word flexible. Beyond their fully adjustable goosenecks lies a new level of flexibility the new Microflex interchangeable condenser microphone cartridge. Designed for easy replacement and available in cardioid polar pattern, the interchangeable cartridge offers wide frequency response and accurate sound reproduction for a broad variety of applications, such as houses of worship, courtrooms and conference centers. Plus, the condenser cartridges fit every model in the new Microflex product line for enhanced convenience and consistent sound. Recommended for general sound reinforcement applications Wide dynamic range and frequency response for accurate sound reproduction across the audio spectrum Balanced, transformerless output for increased immunity to noise over long cable runs Shock mount that provides over 20dB isolation from surface vibration noise Locking flange mount for permanently securing microphone to lecterns, pulpits, or conference tables Snap-fit foam windscreen Attached XLR preamp
Description
Shure Incorporated Cardioid - 18" Gooseneck Condenser Microphone Attached Preamp with XLR Shock Mount Flange Mount Snap-Fit Foam Windscreen Shure Microflex® MX400 Series microphones are miniature gooseneck-mounted electret condenser microphones designed primarily for speech and vocal pickup. They can be mounted on lecterns, pulpits, or conference tables. The Microflex Gooseneck microphones bring a whole new meaning to the word flexible. Beyond their fully adjustable goosenecks lies a new level of flexibility the new Microflex interchangeable condenser microphone cartridge. Designed for easy replacement and available in cardioid polar pattern, the interchangeable cartridge offers wide frequency response and accurate sound reproduction for a broad variety of applications, such as houses of worship, courtrooms and conference centers. Plus, the condenser cartridges fit every model in the new Microflex product line for enhanced convenience and consistent sound. Recommended for general sound reinforcement applications Wide dynamic range and frequency response for accurate sound reproduction across the audio spectrum Balanced, transformerless output for increased immunity to noise over long cable runs Shock mount that provides over 20dB isolation from surface vibration noise Locking flange mount for permanently securing microphone to lecterns, pulpits, or conference tables Snap-fit foam windscreen Attached XLR preamp

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
18-Inch Microflex Gooseneck Cardioid Condenser Microphone, with Preamplifier and Shock/Flange Mount
MX418/C
18-Inch Microflex Gooseneck Cardioid Condenser Microphone, with Preamplifier and Shock/Flange Mount MX418/C
Shure Incorporated Cardioid - 18" Gooseneck Condenser Microphone Attached Preamp with XLR Shock Mount Flange Mount Snap-Fit Foam Windscreen Shure Microflex® MX400 Series microphones are miniature gooseneck-mounted electret condenser microphones designed primarily for speech and vocal pickup. They can be mounted on lecterns, pulpits, or conference tables. The Microflex Gooseneck microphones bring a whole new meaning to the word flexible. Beyond their fully adjustable goosenecks lies a new level of flexibility the new Microflex interchangeable condenser microphone cartridge. Designed for easy replacement and available in cardioid polar pattern, the interchangeable cartridge offers wide frequency response and accurate sound reproduction for a broad variety of applications, such as houses of worship, courtrooms and conference centers. Plus, the condenser cartridges fit every model in the new Microflex product line for enhanced convenience and consistent sound. Recommended for general sound reinforcement applications Wide dynamic range and frequency response for accurate sound reproduction across the audio spectrum Balanced, transformerless output for increased immunity to noise over long cable runs Shock mount that provides over 20dB isolation from surface vibration noise Locking flange mount for permanently securing microphone to lecterns, pulpits, or conference tables Snap-fit foam windscreen Attached XLR preamp

Shure Incorporated

Cardioid - 18" Gooseneck Condenser Microphone Attached Preamp with XLR Shock Mount Flange Mount Snap-Fit Foam Windscreen

Shure Microflex® MX400 Series microphones are miniature gooseneck-mounted electret condenser microphones designed primarily for speech and vocal pickup. They can be mounted on lecterns, pulpits, or conference tables. The Microflex Gooseneck microphones bring a whole new meaning to the word flexible. Beyond their fully adjustable goosenecks lies a new level of flexibility the new Microflex interchangeable condenser microphone cartridge. Designed for easy replacement and available in cardioid polar pattern, the interchangeable cartridge offers wide frequency response and accurate sound reproduction for a broad variety of applications, such as houses of worship, courtrooms and conference centers. Plus, the condenser cartridges fit every model in the new Microflex product line for enhanced convenience and consistent sound.

  • Recommended for general sound reinforcement applications
  • Wide dynamic range and frequency response for accurate sound reproduction across the audio spectrum
  • Balanced, transformerless output for increased immunity to noise over long cable runs
  • Shock mount that provides over 20dB isolation from surface vibration noise
  • Locking flange mount for permanently securing microphone to lecterns, pulpits, or conference tables
  • Snap-fit foam windscreen
  • Attached XLR preamp
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MX418/C
Product Name 18-Inch Microflex Gooseneck Cardioid Condenser Microphone, with Preamplifier and Shock/Flange Mount
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D130MV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
Microphones - WM7230IMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details