Visual Sound, Inc. 15-Inch Gooseneck Cardioid or Supercardioid less Preamp, Bi-color Status Indicator MX415LP/C

Description
Shure Incorporated 15" (38.1 cm) Gooseneck, less preamp, bi-color status indicator (cardioid or supercardioid polar pattern) Microflex® Modular Gooseneck microphones deliver unsurpassed style, flexibility and performance for conference rooms and similar applications. Offering desktop or mounted bases, wired or wireless options, and even interchangeable cartridges, it's easy to get the perfect fit for your conferencing installation. Fully compatible with SLX® Wireless Systems when used with MX890 Wireless Desktop Base.
Description
Shure Incorporated 15" (38.1 cm) Gooseneck, less preamp, bi-color status indicator (cardioid or supercardioid polar pattern) Microflex® Modular Gooseneck microphones deliver unsurpassed style, flexibility and performance for conference rooms and similar applications. Offering desktop or mounted bases, wired or wireless options, and even interchangeable cartridges, it's easy to get the perfect fit for your conferencing installation. Fully compatible with SLX® Wireless Systems when used with MX890 Wireless Desktop Base.

Suppliers

Company
Product
Description
Supplier Links
15-Inch Gooseneck Cardioid or Supercardioid less Preamp, Bi-color Status Indicator - MX415LP/C - Visual Sound, Inc.
Broomall, PA, USA
15-Inch Gooseneck Cardioid or Supercardioid less Preamp, Bi-color Status Indicator
MX415LP/C
15-Inch Gooseneck Cardioid or Supercardioid less Preamp, Bi-color Status Indicator MX415LP/C
Shure Incorporated 15" (38.1 cm) Gooseneck, less preamp, bi-color status indicator (cardioid or supercardioid polar pattern) Microflex® Modular Gooseneck microphones deliver unsurpassed style, flexibility and performance for conference rooms and similar applications. Offering desktop or mounted bases, wired or wireless options, and even interchangeable cartridges, it's easy to get the perfect fit for your conferencing installation. Fully compatible with SLX® Wireless Systems when used with MX890 Wireless Desktop Base.

Shure Incorporated

15" (38.1 cm) Gooseneck, less preamp, bi-color status indicator (cardioid or supercardioid polar pattern)

Microflex® Modular Gooseneck microphones deliver unsurpassed style, flexibility and performance for conference rooms and similar applications. Offering desktop or mounted bases, wired or wireless options, and even interchangeable cartridges, it's easy to get the perfect fit for your conferencing installation. Fully compatible with SLX® Wireless Systems when used with MX890 Wireless Desktop Base.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MX415LP/C
Product Name 15-Inch Gooseneck Cardioid or Supercardioid less Preamp, Bi-color Status Indicator
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM70D122 - IM70D122 - Infineon Technologies AG
Specs
SN Ratio 70 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Microphones - WM7121PIMSE/RV - 810948-WM7121PIMSE/RV - Win Source Electronics
Specs
Frequency Response 62 to 13000 Hz
Impedance 55 ohms
View Details
3 suppliers
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -40 to -50 dB re 20µPa
Actual Size 0.1181 inch (3 mm)
View Details