Visual Sound, Inc. Microflex Surface Mount Preamp MX400SMP

Description
Shure Incorporated Surface mount preamp for use with MX405 and MX410 Microflex Miniature Gooseneck Microphones. Mounts the microphone to a table or other surface through a drilled 1" hole. Logic enabled for LED control 5 pin XLR connector included Low cut filter CommShield Technology
Description
Shure Incorporated Surface mount preamp for use with MX405 and MX410 Microflex Miniature Gooseneck Microphones. Mounts the microphone to a table or other surface through a drilled 1" hole. Logic enabled for LED control 5 pin XLR connector included Low cut filter CommShield Technology

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Microflex Surface Mount Preamp
MX400SMP
Microflex Surface Mount Preamp MX400SMP
Shure Incorporated Surface mount preamp for use with MX405 and MX410 Microflex Miniature Gooseneck Microphones. Mounts the microphone to a table or other surface through a drilled 1" hole. Logic enabled for LED control 5 pin XLR connector included Low cut filter CommShield Technology

Shure Incorporated

Surface mount preamp for use with MX405 and MX410 Microflex Miniature Gooseneck Microphones. Mounts the microphone to a table or other surface through a drilled 1" hole.

  • Logic enabled for LED control
  • 5 pin XLR connector included
  • Low cut filter
  • CommShield Technology
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MX400SMP
Product Name Microflex Surface Mount Preamp
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 287735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Miniature Bottom Port Analog MEMS Microphone - CS7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 85 to 15000 Hz
Dynamic Range 93 dB re 20µPa
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
Thickness / Height 0.0551 inch (1.4 mm)
View Details