Visual Sound, Inc. Microflex Desktop Base MX400DP

Description
Shure Incorporated Wired desktop base for use with MX405 and MX410 Microflex Miniature Gooseneck Microphones. Includes 6.1m (20ft) attached cable with 3-pin XLR connector. Logic enabled for LED and mute control 6.1m (20ft) attached XLR cable Programmable mute switch (push to mute, push to talk, logic, local) Low cut filter CommShield Technology
Description
Shure Incorporated Wired desktop base for use with MX405 and MX410 Microflex Miniature Gooseneck Microphones. Includes 6.1m (20ft) attached cable with 3-pin XLR connector. Logic enabled for LED and mute control 6.1m (20ft) attached XLR cable Programmable mute switch (push to mute, push to talk, logic, local) Low cut filter CommShield Technology

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Microflex Desktop Base
MX400DP
Microflex Desktop Base MX400DP
Shure Incorporated Wired desktop base for use with MX405 and MX410 Microflex Miniature Gooseneck Microphones. Includes 6.1m (20ft) attached cable with 3-pin XLR connector. Logic enabled for LED and mute control 6.1m (20ft) attached XLR cable Programmable mute switch (push to mute, push to talk, logic, local) Low cut filter CommShield Technology

Shure Incorporated

Wired desktop base for use with MX405 and MX410 Microflex Miniature Gooseneck Microphones. Includes 6.1m (20ft) attached cable with 3-pin XLR connector.

  • Logic enabled for LED and mute control
  • 6.1m (20ft) attached XLR cable
  • Programmable mute switch (push to mute, push to talk, logic, local)
  • Low cut filter
  • CommShield Technology
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MX400DP
Product Name Microflex Desktop Base
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D132HV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 522761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphone Elements - PMO-4015SN-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers