Visual Sound, Inc. Microflex® Low Profile Boundary Microphone MX395

Description
Shure Incorporated The Microflex Low Profile Boundary microphone is an ideal table microphone when minimal presence is of high priority. Perfect for meeting rooms, these microphones deliver exceptional sound pickup while barely being noticed. Choose from a selection of colors and pickup patterns for customized table installations. Only 1.25 inch (3.8 cm) in diameter Cardioid, omni and bidirectional polar patterns Wide dynamic range and smooth frequency response Available in black, white and aluminum Bi-color status indicator available with -LED models Logic input for remote LED control CommShield Technology
Description
Shure Incorporated The Microflex Low Profile Boundary microphone is an ideal table microphone when minimal presence is of high priority. Perfect for meeting rooms, these microphones deliver exceptional sound pickup while barely being noticed. Choose from a selection of colors and pickup patterns for customized table installations. Only 1.25 inch (3.8 cm) in diameter Cardioid, omni and bidirectional polar patterns Wide dynamic range and smooth frequency response Available in black, white and aluminum Bi-color status indicator available with -LED models Logic input for remote LED control CommShield Technology

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Microflex® Low Profile Boundary Microphone
MX395
Microflex® Low Profile Boundary Microphone MX395
Shure Incorporated The Microflex Low Profile Boundary microphone is an ideal table microphone when minimal presence is of high priority. Perfect for meeting rooms, these microphones deliver exceptional sound pickup while barely being noticed. Choose from a selection of colors and pickup patterns for customized table installations. Only 1.25 inch (3.8 cm) in diameter Cardioid, omni and bidirectional polar patterns Wide dynamic range and smooth frequency response Available in black, white and aluminum Bi-color status indicator available with -LED models Logic input for remote LED control CommShield Technology

Shure Incorporated

The Microflex Low Profile Boundary microphone is an ideal table microphone when minimal presence is of high priority. Perfect for meeting rooms, these microphones deliver exceptional sound pickup while barely being noticed.
Choose from a selection of colors and pickup patterns for customized table installations.

  • Only 1.25 inch (3.8 cm) in diameter
  • Cardioid, omni and bidirectional polar patterns
  • Wide dynamic range and smooth frequency response
  • Available in black, white and aluminum
  • Bi-color status indicator available with -LED models
  • Logic input for remote LED control
  • CommShield Technology
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MX395
Product Name Microflex® Low Profile Boundary Microphone
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM67D128BV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
MEMS Microphones - WM7137IMS/RV - VAST STOCK CO., LIMITED
Specs
SN Ratio 62 dB
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details