Visual Sound, Inc. Black Supercardioid Miniature Condenser Microflex Boundary Microphone, with In-Line Preamplifier MX391/S

Description
Shure Incorporated Supercardioid - Miniature Black Condenser Boundary Microphone, 12 Attached Cable Detachable preamp with XLR Shure Microflex® MX391 Series microphones are small, surfacemounted electret condenser microphones designed for mounting on conference tables, stage floors, and lecterns. Their high sensitivity and wide frequency range make them especially suitable for picking up speech and vocals in sound reinforcement and recording applications. MX391 model have an attached 4 meter (12 ft) cable terminated with a 4 - pin mini connector and a separate preamplifier. A rubber strain relief is provided for applications where you want to remove the 4 - pin mini connector and connect the microphone cable directly to screw terminals in the preamplifier. Microflex Boundary microphones are the high-quality solution for a range of applications, such as altars, boardrooms and distance learning centers. Microflex Boundary microphone features one of the new interchangeable condenser cartridges. Available in supercardioid polar patterns, the Microflex cartridges give you superior Shure quality sound options for every installation. In addition, their programmable switches offer the flexibility to be set for Push to Talk, Push to Mute or Push On/Push Off modes. Attractively designed with a low profile, professional appearance, the Microflex Boundary microphones come with an easy to use paint mask for your custom-color installations. Supercardioid pickup pattern for sound reinforcement applications requiring narrow or more distant coverage Flat frequency response across the vocal range for uncolored sound Sleek, low-profile design for unobtrusive appearance Balanced, transformerless output for increased immunity to noise over long cable runs
Description
Shure Incorporated Supercardioid - Miniature Black Condenser Boundary Microphone, 12 Attached Cable Detachable preamp with XLR Shure Microflex® MX391 Series microphones are small, surfacemounted electret condenser microphones designed for mounting on conference tables, stage floors, and lecterns. Their high sensitivity and wide frequency range make them especially suitable for picking up speech and vocals in sound reinforcement and recording applications. MX391 model have an attached 4 meter (12 ft) cable terminated with a 4 - pin mini connector and a separate preamplifier. A rubber strain relief is provided for applications where you want to remove the 4 - pin mini connector and connect the microphone cable directly to screw terminals in the preamplifier. Microflex Boundary microphones are the high-quality solution for a range of applications, such as altars, boardrooms and distance learning centers. Microflex Boundary microphone features one of the new interchangeable condenser cartridges. Available in supercardioid polar patterns, the Microflex cartridges give you superior Shure quality sound options for every installation. In addition, their programmable switches offer the flexibility to be set for Push to Talk, Push to Mute or Push On/Push Off modes. Attractively designed with a low profile, professional appearance, the Microflex Boundary microphones come with an easy to use paint mask for your custom-color installations. Supercardioid pickup pattern for sound reinforcement applications requiring narrow or more distant coverage Flat frequency response across the vocal range for uncolored sound Sleek, low-profile design for unobtrusive appearance Balanced, transformerless output for increased immunity to noise over long cable runs

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Black Supercardioid Miniature Condenser Microflex Boundary Microphone, with In-Line Preamplifier
MX391/S
Black Supercardioid Miniature Condenser Microflex Boundary Microphone, with In-Line Preamplifier MX391/S
Shure Incorporated Supercardioid - Miniature Black Condenser Boundary Microphone, 12 Attached Cable Detachable preamp with XLR Shure Microflex® MX391 Series microphones are small, surfacemounted electret condenser microphones designed for mounting on conference tables, stage floors, and lecterns. Their high sensitivity and wide frequency range make them especially suitable for picking up speech and vocals in sound reinforcement and recording applications. MX391 model have an attached 4 meter (12 ft) cable terminated with a 4 - pin mini connector and a separate preamplifier. A rubber strain relief is provided for applications where you want to remove the 4 - pin mini connector and connect the microphone cable directly to screw terminals in the preamplifier. Microflex Boundary microphones are the high-quality solution for a range of applications, such as altars, boardrooms and distance learning centers. Microflex Boundary microphone features one of the new interchangeable condenser cartridges. Available in supercardioid polar patterns, the Microflex cartridges give you superior Shure quality sound options for every installation. In addition, their programmable switches offer the flexibility to be set for Push to Talk, Push to Mute or Push On/Push Off modes. Attractively designed with a low profile, professional appearance, the Microflex Boundary microphones come with an easy to use paint mask for your custom-color installations. Supercardioid pickup pattern for sound reinforcement applications requiring narrow or more distant coverage Flat frequency response across the vocal range for uncolored sound Sleek, low-profile design for unobtrusive appearance Balanced, transformerless output for increased immunity to noise over long cable runs

Shure Incorporated

Supercardioid - Miniature Black Condenser Boundary Microphone, 12 Attached Cable Detachable preamp with XLR

Shure Microflex® MX391 Series microphones are small, surfacemounted electret condenser microphones designed for mounting on conference tables, stage floors, and lecterns. Their high sensitivity and wide frequency range make them especially suitable for picking up speech and vocals in sound reinforcement and recording applications. MX391 model have an attached 4 meter (12 ft) cable terminated with a 4 - pin mini connector and a separate preamplifier. A rubber strain relief is provided for applications where you want to remove the 4 - pin mini connector and connect the microphone cable directly to screw terminals in the preamplifier. Microflex Boundary microphones are the high-quality solution for a range of applications, such as altars, boardrooms and distance learning centers. Microflex Boundary microphone features one of the new interchangeable condenser cartridges. Available in supercardioid polar patterns, the Microflex cartridges give you superior Shure quality sound options for every installation. In addition, their programmable switches offer the flexibility to be set for Push to Talk, Push to Mute or Push On/Push Off modes. Attractively designed with a low profile, professional appearance, the Microflex Boundary microphones come with an easy to use paint mask for your custom-color installations.

  • Supercardioid pickup pattern for sound reinforcement applications requiring narrow or more distant coverage
  • Flat frequency response across the vocal range for uncolored sound
  • Sleek, low-profile design for unobtrusive appearance
  • Balanced, transformerless output for increased immunity to noise over long cable runs
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MX391/S
Product Name Black Supercardioid Miniature Condenser Microflex Boundary Microphone, with In-Line Preamplifier
Directivity Directional; Supercardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM69D129FV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 287735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - WM7121PIMSE/RV - 810948-WM7121PIMSE/RV - Win Source Electronics
Specs
Frequency Response 62 to 13000 Hz
Impedance 55 ohms
View Details
3 suppliers
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details