Visual Sound, Inc. 2-In, 2-Out VGA + 3.5mm Audio Auto-Switcher MX2106AV

Description
ALTINEX, Inc. The MX2106AV is a 2-In, 1-Out VGA Auto + Audio Switcher with 1x2 DA. The MX2106AV automatically switches upon signal detection, but may also be controlled manually if desired. The MX2106AV is designed... The MX2106AV is a 2-In, 1-Out VGA Auto + Audio Switcher with 1x2 DA. The MX2106AV automatically switches upon signal detection, but may also be controlled manually if desired. The MX2106AV is designed to switch computer video signals and stereo audio. The unit is encased in a solid metal enclosure and ships with an external, 9V 1.1A power adapter. Override switching is made through the INPUT SELECT/RS-232 input. Manual override switching is made via a contact closure on the INPUT SELECT jack. This switch may be used for manual control, or the contact closure may be controlled from a control system. RS-232 control is accomplished by sending ASCII commands to select either Input 1 or Input 2. MX2106AV can also be ordered in a pack with P/N: MX2106AV-pack, which includes 1pc of MX2106AV, and 1pc of contact switch box RC5208CC. Automatic switching on signal detect VGA through UXGA signal format HDTA/Component compaitble video channels 3.5mm input/output Manual switch override available RS-232 input selection Diagram label for easy installation Plug and Play compatible 9V power adapter included
Description
ALTINEX, Inc. The MX2106AV is a 2-In, 1-Out VGA Auto + Audio Switcher with 1x2 DA. The MX2106AV automatically switches upon signal detection, but may also be controlled manually if desired. The MX2106AV is designed... The MX2106AV is a 2-In, 1-Out VGA Auto + Audio Switcher with 1x2 DA. The MX2106AV automatically switches upon signal detection, but may also be controlled manually if desired. The MX2106AV is designed to switch computer video signals and stereo audio. The unit is encased in a solid metal enclosure and ships with an external, 9V 1.1A power adapter. Override switching is made through the INPUT SELECT/RS-232 input. Manual override switching is made via a contact closure on the INPUT SELECT jack. This switch may be used for manual control, or the contact closure may be controlled from a control system. RS-232 control is accomplished by sending ASCII commands to select either Input 1 or Input 2. MX2106AV can also be ordered in a pack with P/N: MX2106AV-pack, which includes 1pc of MX2106AV, and 1pc of contact switch box RC5208CC. Automatic switching on signal detect VGA through UXGA signal format HDTA/Component compaitble video channels 3.5mm input/output Manual switch override available RS-232 input selection Diagram label for easy installation Plug and Play compatible 9V power adapter included

Suppliers

Company
Product
Description
Supplier Links
2-In, 2-Out VGA + 3.5mm Audio Auto-Switcher - MX2106AV - Visual Sound, Inc.
Broomall, PA, USA
2-In, 2-Out VGA + 3.5mm Audio Auto-Switcher
MX2106AV
2-In, 2-Out VGA + 3.5mm Audio Auto-Switcher MX2106AV
ALTINEX, Inc. The MX2106AV is a 2-In, 1-Out VGA Auto + Audio Switcher with 1x2 DA. The MX2106AV automatically switches upon signal detection, but may also be controlled manually if desired. The MX2106AV is designed... The MX2106AV is a 2-In, 1-Out VGA Auto + Audio Switcher with 1x2 DA. The MX2106AV automatically switches upon signal detection, but may also be controlled manually if desired. The MX2106AV is designed to switch computer video signals and stereo audio. The unit is encased in a solid metal enclosure and ships with an external, 9V 1.1A power adapter. Override switching is made through the INPUT SELECT/RS-232 input. Manual override switching is made via a contact closure on the INPUT SELECT jack. This switch may be used for manual control, or the contact closure may be controlled from a control system. RS-232 control is accomplished by sending ASCII commands to select either Input 1 or Input 2. MX2106AV can also be ordered in a pack with P/N: MX2106AV-pack, which includes 1pc of MX2106AV, and 1pc of contact switch box RC5208CC. Automatic switching on signal detect VGA through UXGA signal format HDTA/Component compaitble video channels 3.5mm input/output Manual switch override available RS-232 input selection Diagram label for easy installation Plug and Play compatible 9V power adapter included

ALTINEX, Inc.

The MX2106AV is a 2-In, 1-Out VGA Auto + Audio Switcher with 1x2 DA. The MX2106AV automatically switches upon signal detection, but may also be controlled manually if desired. The MX2106AV is designed...

The MX2106AV is a 2-In, 1-Out VGA Auto + Audio Switcher with 1x2 DA. The MX2106AV automatically switches upon signal detection, but may also be controlled manually if desired. The MX2106AV is designed to switch computer video signals and stereo audio. The unit is encased in a solid metal enclosure and ships with an external, 9V 1.1A power adapter. Override switching is made through the INPUT SELECT/RS-232 input. Manual override switching is made via a contact closure on the INPUT SELECT jack. This switch may be used for manual control, or the contact closure may be controlled from a control system. RS-232 control is accomplished by sending ASCII commands to select either Input 1 or Input 2. MX2106AV can also be ordered in a pack with P/N: MX2106AV-pack, which includes 1pc of MX2106AV, and 1pc of contact switch box RC5208CC.

  • Automatic switching on signal detect
  • VGA through UXGA signal format
  • HDTA/Component compaitble video channels
  • 3.5mm input/output
  • Manual switch override available
  • RS-232 input selection
  • Diagram label for easy installation
  • Plug and Play compatible
  • 9V power adapter included
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Network Equipment
Product Number MX2106AV
Product Name 2-In, 2-Out VGA + 3.5mm Audio Auto-Switcher
Unlock Full Specs
to access all available technical data

Similar Products

Electrical interface - VMPA-ASI-EPL-E-4E4A-Z - Festo Corporation
Specs
Network Equipment Gateway
Number of Ports 4 #
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
Standard Unmanaged - 852-102 - WAGO
Specs
Network Equipment Switch
View Details
4 suppliers
FieldServer EZ Gateway - FS-EZX-MOD-BAC - MSA Safety
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details