Visual Sound, Inc. White Mini-Condenser Microflex Overhead Microphone, with In-line Preamplifier MX202W/N

Description
Shure Incorporated No Cartridge - White Mini-Condenser for Overhead Miking, 30 Cable, In-Line Preamp with XLR Shure Microflex® MX200 Series microphones are miniature electret condenser microphones designed for miking choirs and performance groups. They are typically suspended over the heads of the performers. Their high sensitivity and wide frequency range make them suitable for recording, as well as sound reinforcement applications. An attached 101 mm (4 in.) gooseneck allows them to be easily aimed at the sound source. The Microflex Overhead condenser microphone captures Shure quality sound in a compact, adjustable package. This model features four inch gooseneck with a 30 foot cable. The preamp options available offer easy installation in ceilings or microphone stands. Wide dynamic range and frequency response for accurate sound reproduction across the audio spectrum Interchangeable cartridges provide an optimal choice for each application Balanced, transformerless output for increased immunity to noise over long cable runs Supplied stand-mount adapter for portable applications White finish that blends unobtrusively with most surroundings
Description
Shure Incorporated No Cartridge - White Mini-Condenser for Overhead Miking, 30 Cable, In-Line Preamp with XLR Shure Microflex® MX200 Series microphones are miniature electret condenser microphones designed for miking choirs and performance groups. They are typically suspended over the heads of the performers. Their high sensitivity and wide frequency range make them suitable for recording, as well as sound reinforcement applications. An attached 101 mm (4 in.) gooseneck allows them to be easily aimed at the sound source. The Microflex Overhead condenser microphone captures Shure quality sound in a compact, adjustable package. This model features four inch gooseneck with a 30 foot cable. The preamp options available offer easy installation in ceilings or microphone stands. Wide dynamic range and frequency response for accurate sound reproduction across the audio spectrum Interchangeable cartridges provide an optimal choice for each application Balanced, transformerless output for increased immunity to noise over long cable runs Supplied stand-mount adapter for portable applications White finish that blends unobtrusively with most surroundings

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
White Mini-Condenser Microflex Overhead Microphone, with In-line Preamplifier
MX202W/N
White Mini-Condenser Microflex Overhead Microphone, with In-line Preamplifier MX202W/N
Shure Incorporated No Cartridge - White Mini-Condenser for Overhead Miking, 30 Cable, In-Line Preamp with XLR Shure Microflex® MX200 Series microphones are miniature electret condenser microphones designed for miking choirs and performance groups. They are typically suspended over the heads of the performers. Their high sensitivity and wide frequency range make them suitable for recording, as well as sound reinforcement applications. An attached 101 mm (4 in.) gooseneck allows them to be easily aimed at the sound source. The Microflex Overhead condenser microphone captures Shure quality sound in a compact, adjustable package. This model features four inch gooseneck with a 30 foot cable. The preamp options available offer easy installation in ceilings or microphone stands. Wide dynamic range and frequency response for accurate sound reproduction across the audio spectrum Interchangeable cartridges provide an optimal choice for each application Balanced, transformerless output for increased immunity to noise over long cable runs Supplied stand-mount adapter for portable applications White finish that blends unobtrusively with most surroundings

Shure Incorporated

No Cartridge - White Mini-Condenser for Overhead Miking, 30 Cable, In-Line Preamp with XLR

Shure Microflex® MX200 Series microphones are miniature electret condenser microphones designed for miking choirs and performance groups. They are typically suspended over the heads of the performers. Their high sensitivity and wide frequency range make them suitable for recording, as well as sound reinforcement applications. An attached 101 mm (4 in.) gooseneck allows them to be easily aimed at the sound source. The Microflex Overhead condenser microphone captures Shure quality sound in a compact, adjustable package. This model features four inch gooseneck with a 30 foot cable. The preamp options available offer easy installation in ceilings or microphone stands.

  • Wide dynamic range and frequency response for accurate sound reproduction across the audio spectrum
  • Interchangeable cartridges provide an optimal choice for each application
  • Balanced, transformerless output for increased immunity to noise over long cable runs
  • Supplied stand-mount adapter for portable applications
  • White finish that blends unobtrusively with most surroundings
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MX202W/N
Product Name White Mini-Condenser Microflex Overhead Microphone, with In-line Preamplifier
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM67D128BV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMOF-6050P-36UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers