Visual Sound, Inc. Pione Loudspeaker MX 8

Description
Dynacord The MX 8 is a 2-way loudspeaker system with high power handling capacity. It has been designed for use as stand-alone full-range speaker or together with a passive sub woofer (e.g. the MT112) or as Mid/Hi cabinet in active multi-way sound reinforcement installations (recommended active crossover frequency: 80 - 130 Hz). The preferred crossover function is 12dB/octave Butterworth. When operating the system with 12dB/octave Butterworth, the polarity of the low-frequency signal has to be inverted to the Mid/Hi signal. Modern, active frequency crossovers and controllers, like the DYNACORD DSP 244 or the DYNACORD PowerMax 230 are automatically set to the correct polarity. The midfrequency range between 80 Hz and 4 kHz is reproduced by an DYNACORD 8" (357 794) speaker. A DYNACORD HFT 3008 (357 489) Constant Directivity Horn system handles high-frequency range audio signals above 4 kHz. Thermal breakers and halogen-protectors prevent that the loudspeaker components are damaged by critical, peaking output levels or short-term thermal overload. The enclosure of the MX 8 is made of 16 mm Mediapan. All connections of enclosure parts as well as the entire internal bracing are slotted and glued. The cabinet's surface is coated with hard-wearing, matte black structure lacquer. Additional front protection for the loudspeaker systems is gained through an extremely robust, powder-coated metal grille. The terminal board of the MX 8 offers two Speakon-type connectors that ensure secure and trouble-free carrying the signal through. The MX 8 provides 14 covered M10 threaded flanges for rigging. Therefore it can be easily used in "flown" installations. Four M10 eyebolts are supplied within the package.
Description
Dynacord The MX 8 is a 2-way loudspeaker system with high power handling capacity. It has been designed for use as stand-alone full-range speaker or together with a passive sub woofer (e.g. the MT112) or as Mid/Hi cabinet in active multi-way sound reinforcement installations (recommended active crossover frequency: 80 - 130 Hz). The preferred crossover function is 12dB/octave Butterworth. When operating the system with 12dB/octave Butterworth, the polarity of the low-frequency signal has to be inverted to the Mid/Hi signal. Modern, active frequency crossovers and controllers, like the DYNACORD DSP 244 or the DYNACORD PowerMax 230 are automatically set to the correct polarity. The midfrequency range between 80 Hz and 4 kHz is reproduced by an DYNACORD 8" (357 794) speaker. A DYNACORD HFT 3008 (357 489) Constant Directivity Horn system handles high-frequency range audio signals above 4 kHz. Thermal breakers and halogen-protectors prevent that the loudspeaker components are damaged by critical, peaking output levels or short-term thermal overload. The enclosure of the MX 8 is made of 16 mm Mediapan. All connections of enclosure parts as well as the entire internal bracing are slotted and glued. The cabinet's surface is coated with hard-wearing, matte black structure lacquer. Additional front protection for the loudspeaker systems is gained through an extremely robust, powder-coated metal grille. The terminal board of the MX 8 offers two Speakon-type connectors that ensure secure and trouble-free carrying the signal through. The MX 8 provides 14 covered M10 threaded flanges for rigging. Therefore it can be easily used in "flown" installations. Four M10 eyebolts are supplied within the package.

Suppliers

Company
Product
Description
Supplier Links
Pione Loudspeaker - MX 8 - Visual Sound, Inc.
Broomall, PA, USA
Pione Loudspeaker
MX 8
Pione Loudspeaker MX 8
Dynacord The MX 8 is a 2-way loudspeaker system with high power handling capacity. It has been designed for use as stand-alone full-range speaker or together with a passive sub woofer (e.g. the MT112) or as Mid/Hi cabinet in active multi-way sound reinforcement installations (recommended active crossover frequency: 80 - 130 Hz). The preferred crossover function is 12dB/octave Butterworth. When operating the system with 12dB/octave Butterworth, the polarity of the low-frequency signal has to be inverted to the Mid/Hi signal. Modern, active frequency crossovers and controllers, like the DYNACORD DSP 244 or the DYNACORD PowerMax 230 are automatically set to the correct polarity. The midfrequency range between 80 Hz and 4 kHz is reproduced by an DYNACORD 8" (357 794) speaker. A DYNACORD HFT 3008 (357 489) Constant Directivity Horn system handles high-frequency range audio signals above 4 kHz. Thermal breakers and halogen-protectors prevent that the loudspeaker components are damaged by critical, peaking output levels or short-term thermal overload. The enclosure of the MX 8 is made of 16 mm Mediapan. All connections of enclosure parts as well as the entire internal bracing are slotted and glued. The cabinet's surface is coated with hard-wearing, matte black structure lacquer. Additional front protection for the loudspeaker systems is gained through an extremely robust, powder-coated metal grille. The terminal board of the MX 8 offers two Speakon-type connectors that ensure secure and trouble-free carrying the signal through. The MX 8 provides 14 covered M10 threaded flanges for rigging. Therefore it can be easily used in "flown" installations. Four M10 eyebolts are supplied within the package.

Dynacord

The MX 8 is a 2-way loudspeaker system with high power handling capacity. It has been designed for use as stand-alone full-range speaker or together with a passive sub woofer (e.g. the MT112) or as Mid/Hi cabinet in active multi-way sound reinforcement installations (recommended active crossover frequency: 80 - 130 Hz). The preferred crossover function is 12dB/octave Butterworth. When operating the system with 12dB/octave Butterworth, the polarity of the low-frequency signal has to be inverted to the Mid/Hi signal. Modern, active frequency crossovers and controllers, like the DYNACORD DSP 244 or the DYNACORD PowerMax 230 are automatically set to the correct polarity. The midfrequency range between 80 Hz and 4 kHz is reproduced by an DYNACORD 8" (357 794) speaker. A DYNACORD HFT 3008 (357 489) Constant Directivity Horn system handles high-frequency range audio signals above 4 kHz. Thermal breakers and halogen-protectors prevent that the loudspeaker components are damaged by critical, peaking output levels or short-term thermal overload. The enclosure of the MX 8 is made of 16 mm Mediapan. All connections of enclosure parts as well as the entire internal bracing are slotted and glued. The cabinet's surface is coated with hard-wearing, matte black structure lacquer. Additional front protection for the loudspeaker systems is gained through an extremely robust, powder-coated metal grille. The terminal board of the MX 8 offers two Speakon-type connectors that ensure secure and trouble-free carrying the signal through. The MX 8 provides 14 covered M10 threaded flanges for rigging. Therefore it can be easily used in "flown" installations. Four M10 eyebolts are supplied within the package.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number MX 8
Product Name Pione Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speaker Drivers - 527009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.82 inch (97 mm)
View Details
Home Audio, In-Wall Speaker - HSi 475 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 125 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details
Speaker, Housing, 8 Ohm, 85Db, 0.25W; Driver Type Mallory - 75R9546 - Newark, An Avnet Company
Specs
SPL 75 dB
Nominal Power 0.2500 watts
Impedance 8 ohms
View Details
2 suppliers