Visual Sound, Inc. Remote audio mute switch for transmitters with 5-pin inputs. MUTE

Description
Lectrosonics, Inc. The MUTE switch is connected inline between the microphone and transmitter for noise-free muting. The large bat handle switch is easy to reach. A rotating belt clip allows left or right side mounting. Noise-free audio muting with any Lectrosonics wireless transmitter with a 5-pin input jack. In Line "no pop" audio muting Compatible with all Lectrosonics 5 pin transmitters Rugged machined aluminum construction
Description
Lectrosonics, Inc. The MUTE switch is connected inline between the microphone and transmitter for noise-free muting. The large bat handle switch is easy to reach. A rotating belt clip allows left or right side mounting. Noise-free audio muting with any Lectrosonics wireless transmitter with a 5-pin input jack. In Line "no pop" audio muting Compatible with all Lectrosonics 5 pin transmitters Rugged machined aluminum construction

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Remote audio mute switch for transmitters with 5-pin inputs.
MUTE
Remote audio mute switch for transmitters with 5-pin inputs. MUTE
Lectrosonics, Inc. The MUTE switch is connected inline between the microphone and transmitter for noise-free muting. The large bat handle switch is easy to reach. A rotating belt clip allows left or right side mounting. Noise-free audio muting with any Lectrosonics wireless transmitter with a 5-pin input jack. In Line "no pop" audio muting Compatible with all Lectrosonics 5 pin transmitters Rugged machined aluminum construction

Lectrosonics, Inc.

The MUTE switch is connected inline between the microphone and transmitter for noise-free muting. The large bat handle switch is easy to reach. A rotating belt clip allows left or right side mounting.

Noise-free audio muting with any Lectrosonics wireless transmitter with a 5-pin input jack.

  • In Line "no pop" audio muting
  • Compatible with all Lectrosonics 5 pin transmitters
  • Rugged machined aluminum construction
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MUTE
Product Name Remote audio mute switch for transmitters with 5-pin inputs.
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM68D121JV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphone Elements - PMO-4015SN-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
Omnidirectional, Top-ported, Analog Output MEMS Microphone - FB42A3729H8-C - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Actual Size 0.1161 inch (2.95 mm)
Thickness / Height 0.0433 inch (1.1 mm)
View Details