Visual Sound, Inc. U-Bracket (White) for AM6212 and AM4212 Models MTU-3-WH

Description
JBL Professional U-Bracket for Models AM6212 (/95, /64 or /00) and AM4212 (/95, /64, or/00). Available in white finish.
Description
JBL Professional U-Bracket for Models AM6212 (/95, /64 or /00) and AM4212 (/95, /64, or/00). Available in white finish.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
U-Bracket (White) for AM6212 and AM4212 Models
MTU-3-WH
U-Bracket (White) for AM6212 and AM4212 Models MTU-3-WH
JBL Professional U-Bracket for Models AM6212 (/95, /64 or /00) and AM4212 (/95, /64, or/00). Available in white finish.

JBL Professional

U-Bracket for Models AM6212 (/95, /64 or /00) and AM4212 (/95, /64, or/00). Available in white finish.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number MTU-3-WH
Product Name U-Bracket (White) for AM6212 and AM4212 Models
Unlock Full Specs
to access all available technical data

Similar Products

PM22A Panel Mount 22mm Electronic Sounders - PM22A-012-024-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 dB
Size 3.44 inch (87 mm)
Weight 70.00 g (2.47 oz)
View Details
Speakers - 1976411 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.54 inch (90 mm)
View Details
CC-5 Center Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 150 watts
Impedance 4 ohms
Sensitivity 89 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 5000 Hz
View Details