Visual Sound, Inc. U-Bracket (White) for AM6215 and AM4215 Models MTU-1-WH

Description
JBL Professional U-Bracket for Models AM6215 (/95 or /64) and AM4215 (/95 or /64). Available in white finish.
Description
JBL Professional U-Bracket for Models AM6215 (/95 or /64) and AM4215 (/95 or /64). Available in white finish.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
U-Bracket (White) for AM6215 and AM4215 Models
MTU-1-WH
U-Bracket (White) for AM6215 and AM4215 Models MTU-1-WH
JBL Professional U-Bracket for Models AM6215 (/95 or /64) and AM4215 (/95 or /64). Available in white finish.

JBL Professional

U-Bracket for Models AM6215 (/95 or /64) and AM4215 (/95 or /64). Available in white finish.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number MTU-1-WH
Product Name U-Bracket (White) for AM6215 and AM4215 Models
Unlock Full Specs
to access all available technical data

Similar Products

304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 314GC-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Miniature Speakers - 102756 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 104 dB
Nominal Power 2 watts
Impedance 8 ohms
View Details
NE Subwoofer, 12
Specs
Nominal Power 220 watts
Sensitivity 86.5 dB
Resonance Frequency 20 Hz
View Details
W3v3 12-inch Subwoofer Driver (500 W, 4 Ω) - 12W3v3-4 - JL Audio, Inc.
Specs
Nominal Power 500 watts
Impedance 4 ohms
Size 12.00 inch (305 mm)
View Details