Visual Sound, Inc. Tile Bridge for Control 200 and Control 300 Series MTC-TB6/8

Description
JBL Professional Tile Bridge for Control 200 and Control 300 Series Robust 18-gauge steel construction with an epoxy based powdercoat finish. Over-The-Grid design reduces sound transmission to ceiling grid thereby minimizing rattle. 310 mm (12.2 inch) opening accommodating both Control 328C/CT and Control 227C/CT models. Fits 610 mm (24 inch) and 600 mm (23.6 inch) tile grids.
Description
JBL Professional Tile Bridge for Control 200 and Control 300 Series Robust 18-gauge steel construction with an epoxy based powdercoat finish. Over-The-Grid design reduces sound transmission to ceiling grid thereby minimizing rattle. 310 mm (12.2 inch) opening accommodating both Control 328C/CT and Control 227C/CT models. Fits 610 mm (24 inch) and 600 mm (23.6 inch) tile grids.

Suppliers

Company
Product
Description
Supplier Links
Tile Bridge for Control 200 and Control 300 Series - MTC-TB6/8 - Visual Sound, Inc.
Broomall, PA, USA
Tile Bridge for Control 200 and Control 300 Series
MTC-TB6/8
Tile Bridge for Control 200 and Control 300 Series MTC-TB6/8
JBL Professional Tile Bridge for Control 200 and Control 300 Series Robust 18-gauge steel construction with an epoxy based powdercoat finish. Over-The-Grid design reduces sound transmission to ceiling grid thereby minimizing rattle. 310 mm (12.2 inch) opening accommodating both Control 328C/CT and Control 227C/CT models. Fits 610 mm (24 inch) and 600 mm (23.6 inch) tile grids.

JBL Professional

Tile Bridge for Control 200 and Control 300 Series

  • Robust 18-gauge steel construction with an epoxy based powdercoat finish.
  • Over-The-Grid design reduces sound transmission to ceiling grid thereby minimizing rattle.
  • 310 mm (12.2 inch) opening accommodating both Control 328C/CT and Control 227C/CT models.
  • Fits 610 mm (24 inch) and 600 mm (23.6 inch) tile grids.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number MTC-TB6/8
Product Name Tile Bridge for Control 200 and Control 300 Series
Unlock Full Specs
to access all available technical data

Similar Products

PMA and PMAMT Panel Mount Electronic Sounders - PMA-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 70 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
V-Mini Bookshelf Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Application Consumer Electronics / Gaming
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 5000 Hz
View Details