Visual Sound, Inc. Bracket for Installing Control SB-2 Subwoofer to Wall or Corner MTC-SB2W

Description
JBL Professional The JBL MTC-SB2W is a bracket for installing the JBL Control SB2 Subwoofer onto a wall or into a corner. The bracket acts as an enclosed shelf upon which the SB2 sits. The bracket's outside lip and securing screws keep the subwoofer from sliding off or jumping out of the support.
Description
JBL Professional The JBL MTC-SB2W is a bracket for installing the JBL Control SB2 Subwoofer onto a wall or into a corner. The bracket acts as an enclosed shelf upon which the SB2 sits. The bracket's outside lip and securing screws keep the subwoofer from sliding off or jumping out of the support.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Bracket for Installing Control SB-2 Subwoofer to Wall or Corner
MTC-SB2W
Bracket for Installing Control SB-2 Subwoofer to Wall or Corner MTC-SB2W
JBL Professional The JBL MTC-SB2W is a bracket for installing the JBL Control SB2 Subwoofer onto a wall or into a corner. The bracket acts as an enclosed shelf upon which the SB2 sits. The bracket's outside lip and securing screws keep the subwoofer from sliding off or jumping out of the support.

JBL Professional

The JBL MTC-SB2W is a bracket for installing the JBL Control SB2 Subwoofer onto a wall or into a corner. The bracket acts as an enclosed shelf upon which the SB2 sits. The bracket's outside lip and securing screws keep the subwoofer from sliding off or jumping out of the support.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number MTC-SB2W
Product Name Bracket for Installing Control SB-2 Subwoofer to Wall or Corner
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526800 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Impedance 8 ohms
Size 1.02 inch (26 mm)
View Details
304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 314GC-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
BK Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 49 ohms
Sensitivity 118 dB
Size 0.31 inch (8 mm)
View Details