Visual Sound, Inc. Bracket for Suspending Control SB-2 from a Ceiling MTC-SB2C

Description
JBL Professional The JBL MTC-SB2C is a bracket for suspending the JBL Control SB2 Subwoofer. The bracket acts as an enclosed shelf upon which the SB2 sits. The SB2 is to be secured to the bracket and the bracket supended securely from above.
Description
JBL Professional The JBL MTC-SB2C is a bracket for suspending the JBL Control SB2 Subwoofer. The bracket acts as an enclosed shelf upon which the SB2 sits. The SB2 is to be secured to the bracket and the bracket supended securely from above.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Bracket for Suspending Control SB-2 from a Ceiling
MTC-SB2C
Bracket for Suspending Control SB-2 from a Ceiling MTC-SB2C
JBL Professional The JBL MTC-SB2C is a bracket for suspending the JBL Control SB2 Subwoofer. The bracket acts as an enclosed shelf upon which the SB2 sits. The SB2 is to be secured to the bracket and the bracket supended securely from above.

JBL Professional

The JBL MTC-SB2C is a bracket for suspending the JBL Control SB2 Subwoofer. The bracket acts as an enclosed shelf upon which the SB2 sits. The SB2 is to be secured to the bracket and the bracket supended securely from above.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number MTC-SB2C
Product Name Bracket for Suspending Control SB-2 from a Ceiling
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.79 inch (20 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-230-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Speakers - 423-1174-2-ND - DigiKey
Knowles Electronics, LLC.
Specs
Resonance Frequency 350 Hz
Weight 0.34 g (0.01 oz)
View Details