Visual Sound, Inc. Stainless Steel Replacement Grille for Control 28 and Control 18 Speakers, Silver MTC-28SSG

Description
JBL Professional The MTC-28SSG is a Stainless Steel Replacement Grille for Control 28 and Control 18 Speakers. The MTC-28SSG is a Silver Stainless Steel Replacement Grille for Control 28 and Control 18 Speakers. Stainless steel grilles are available as a direct retrofit for all surface mount models listed above. These grilles are paintable and are available in silver finish. Best used in conjunction with the MTC-PC panel cover. for use with Control 28 and Control 18 speakers
Description
JBL Professional The MTC-28SSG is a Stainless Steel Replacement Grille for Control 28 and Control 18 Speakers. The MTC-28SSG is a Silver Stainless Steel Replacement Grille for Control 28 and Control 18 Speakers. Stainless steel grilles are available as a direct retrofit for all surface mount models listed above. These grilles are paintable and are available in silver finish. Best used in conjunction with the MTC-PC panel cover. for use with Control 28 and Control 18 speakers

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Stainless Steel Replacement Grille for Control 28 and Control 18 Speakers, Silver
MTC-28SSG
Stainless Steel Replacement Grille for Control 28 and Control 18 Speakers, Silver MTC-28SSG
JBL Professional The MTC-28SSG is a Stainless Steel Replacement Grille for Control 28 and Control 18 Speakers. The MTC-28SSG is a Silver Stainless Steel Replacement Grille for Control 28 and Control 18 Speakers. Stainless steel grilles are available as a direct retrofit for all surface mount models listed above. These grilles are paintable and are available in silver finish. Best used in conjunction with the MTC-PC panel cover. for use with Control 28 and Control 18 speakers

JBL Professional

The MTC-28SSG is a Stainless Steel Replacement Grille for Control 28 and Control 18 Speakers.

The MTC-28SSG is a Silver Stainless Steel Replacement Grille for Control 28 and Control 18 Speakers. Stainless steel grilles are available as a direct retrofit for all surface mount models listed above. These grilles are paintable and are available in silver finish. Best used in conjunction with the MTC-PC panel cover.

  • for use with Control 28 and Control 18 speakers
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number MTC-28SSG
Product Name Stainless Steel Replacement Grille for Control 28 and Control 18 Speakers, Silver
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 2318265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 7.09 inch (180 mm)
View Details
302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
FH/FFH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 280 ohms
Sensitivity 95.5 dB
Size 0.20 inch (5 mm)
View Details
Powered Subwoofer with Dual 12-inch Subwoofer Drivers, 3000 watts - f212-GLOSS - JL Audio, Inc.
Specs
Features Case
Weight 99773.24 g (3520.00 oz)
Application Automotive
View Details