Visual Sound, Inc. Stainless Steel Replacement Grille for Control 28 and Control 18 Speakers, White MTC-28SSG-WH

Description
JBL Professional The MTC-28SSG-WH is a Stainless Steel Replacement Grille for Control 28 and Control 18 Speakers. Stainless steel grilles are available as a direct retrofit for all surface mount models listed above. These grilles are paintable and are available in White finish. Best used in conjunction with the MTC-PC panel cover.
Description
JBL Professional The MTC-28SSG-WH is a Stainless Steel Replacement Grille for Control 28 and Control 18 Speakers. Stainless steel grilles are available as a direct retrofit for all surface mount models listed above. These grilles are paintable and are available in White finish. Best used in conjunction with the MTC-PC panel cover.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Stainless Steel Replacement Grille for Control 28 and Control 18 Speakers, White
MTC-28SSG-WH
Stainless Steel Replacement Grille for Control 28 and Control 18 Speakers, White MTC-28SSG-WH
JBL Professional The MTC-28SSG-WH is a Stainless Steel Replacement Grille for Control 28 and Control 18 Speakers. Stainless steel grilles are available as a direct retrofit for all surface mount models listed above. These grilles are paintable and are available in White finish. Best used in conjunction with the MTC-PC panel cover.

JBL Professional

The MTC-28SSG-WH is a Stainless Steel Replacement Grille for Control 28 and Control 18 Speakers. Stainless steel grilles are available as a direct retrofit for all surface mount models listed above. These grilles are paintable and are available in White finish. Best used in conjunction with the MTC-PC panel cover.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number MTC-28SSG-WH
Product Name Stainless Steel Replacement Grille for Control 28 and Control 18 Speakers, White
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-230-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 526966 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 85 dB
Impedance 4 ohms
Frequency Response 20000 Hz
View Details
Speaker - KC4MB-8B - MISCO
Specs
Nominal Power 50 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details
Speakers - 423-1208-2-ND - DigiKey
Knowles Electronics, LLC.
Specs
Resonance Frequency 350 Hz
View Details