Visual Sound, Inc. Horizontal-Array Bracket for Two Control 28 Speakers MTC-28H

Description
JBL Professional The MTC-28H is a Horizontal-Array Bracket for Two Control 28 Speakers. Horizontal array brackets are used to mount two Control loudspeakers to a wall or, when combined with two additional brackets, six loudspeakers may be attached then suspended from a ceiling or beam.
Description
JBL Professional The MTC-28H is a Horizontal-Array Bracket for Two Control 28 Speakers. Horizontal array brackets are used to mount two Control loudspeakers to a wall or, when combined with two additional brackets, six loudspeakers may be attached then suspended from a ceiling or beam.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Horizontal-Array Bracket for Two Control 28 Speakers
MTC-28H
Horizontal-Array Bracket for Two Control 28 Speakers MTC-28H
JBL Professional The MTC-28H is a Horizontal-Array Bracket for Two Control 28 Speakers. Horizontal array brackets are used to mount two Control loudspeakers to a wall or, when combined with two additional brackets, six loudspeakers may be attached then suspended from a ceiling or beam.

JBL Professional

The MTC-28H is a Horizontal-Array Bracket for Two Control 28 Speakers. Horizontal array brackets are used to mount two Control loudspeakers to a wall or, when combined with two additional brackets, six loudspeakers may be attached then suspended from a ceiling or beam.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number MTC-28H
Product Name Horizontal-Array Bracket for Two Control 28 Speakers
Unlock Full Specs
to access all available technical data

Similar Products

304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 314GC-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Miniature Speakers - 7243119 - RS Components, Ltd.
Specs
Size 1.26 inch (32 mm)
View Details
Energy Power Bar Elite Soundbar -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 250 watts
Frequency Response 40 to 20000 Hz
Weight 3174.60 g (112.00 oz)
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details