Visual Sound, Inc. Stainless Steel Replacement Grille for Control 25 Speaker, Black MTC-25SSG-BK

Description
JBL Professional The MTC-25SSG-BK is a Stainless Steel Replacement Grille for Control 25 Speaker. Stainless steel grilles are available as a direct retrofit for all surface mount models listed above. These grilles are paintable and are available in black finish. Best used in conjunction with the MTC-PC panel cover.
Description
JBL Professional The MTC-25SSG-BK is a Stainless Steel Replacement Grille for Control 25 Speaker. Stainless steel grilles are available as a direct retrofit for all surface mount models listed above. These grilles are paintable and are available in black finish. Best used in conjunction with the MTC-PC panel cover.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Stainless Steel Replacement Grille for Control 25 Speaker, Black
MTC-25SSG-BK
Stainless Steel Replacement Grille for Control 25 Speaker, Black MTC-25SSG-BK
JBL Professional The MTC-25SSG-BK is a Stainless Steel Replacement Grille for Control 25 Speaker. Stainless steel grilles are available as a direct retrofit for all surface mount models listed above. These grilles are paintable and are available in black finish. Best used in conjunction with the MTC-PC panel cover.

JBL Professional

The MTC-25SSG-BK is a Stainless Steel Replacement Grille for Control 25 Speaker. Stainless steel grilles are available as a direct retrofit for all surface mount models listed above. These grilles are paintable and are available in black finish. Best used in conjunction with the MTC-PC panel cover.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number MTC-25SSG-BK
Product Name Stainless Steel Replacement Grille for Control 25 Speaker, Black
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Miniature Speakers - 276776 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Nominal Power 0.8000 watts
Impedance 8 ohms
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Powered Speakers - PH5-VS Powered Speakers - AUDIX Corporation
Specs
Impedance 4 ohms
Sensitivity 89 dB
Frequency Response 75 to 20000 Hz
View Details