Visual Sound, Inc. Smart 64K CSU/DSUs, 24 - 48-VDC MT190A-D48

Description
Black Box Network Services Smart 64K CSU/DSUs, 24 48-VDC Get in the loop for quick and complete line analysis.
Description
Black Box Network Services Smart 64K CSU/DSUs, 24 48-VDC Get in the loop for quick and complete line analysis.

Suppliers

Company
Product
Description
Supplier Links
Smart 64K CSU/DSUs, 24 - 48-VDC - MT190A-D48 - Visual Sound, Inc.
Broomall, PA, USA
Smart 64K CSU/DSUs, 24 - 48-VDC
MT190A-D48
Smart 64K CSU/DSUs, 24 - 48-VDC MT190A-D48
Black Box Network Services Smart 64K CSU/DSUs, 24 48-VDC Get in the loop for quick and complete line analysis.

Black Box Network Services

Smart 64K CSU/DSUs, 24 48-VDC

Get in the loop for quick and complete line analysis.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Network Equipment
Product Number MT190A-D48
Product Name Smart 64K CSU/DSUs, 24 - 48-VDC
Unlock Full Specs
to access all available technical data

Similar Products

FieldServer ProtoAir Gateway (Wi-Fi) - FPA-W44 - MSA Safety
Specs
Network Equipment Gateway
Form Factor Rack Mount
Network Media Wireless
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
Accessories SD interface - Gateway - SD-I-U-DN - 101209432 - Schmersal Inc.
Specs
Network Equipment Gateway
Protocol / Network DeviceNet
View Details
1 Gbit Ethernet SFP, 1310nm single mode - 1-G063 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details