Visual Sound, Inc. 8-in BNC + GLI Expansion Card, 300MHz MT107-201

Description
ALTINEX, Inc. The MT107-201 is an 8 BNC Input expansion card for use with the MT107-100 64X64 Matrix Engine. It is capable of receiving video and/or sync signals. Up to 7 MT107-201's may be connected to the Engine. Each card is connected via specially provided with the Engine high bandwidth video cables. As part of the MT107-100 Matrix Engine, this card has built-in special features. The signal detection circuitry allows to determine the presence of an input signal on any channel. Video Input signals are buffered to the matrix system through individual Ground Loop Isolation Amplifiers. The video amplifier can be used for either video or sync signals. Built-in special features
Description
ALTINEX, Inc. The MT107-201 is an 8 BNC Input expansion card for use with the MT107-100 64X64 Matrix Engine. It is capable of receiving video and/or sync signals. Up to 7 MT107-201's may be connected to the Engine. Each card is connected via specially provided with the Engine high bandwidth video cables. As part of the MT107-100 Matrix Engine, this card has built-in special features. The signal detection circuitry allows to determine the presence of an input signal on any channel. Video Input signals are buffered to the matrix system through individual Ground Loop Isolation Amplifiers. The video amplifier can be used for either video or sync signals. Built-in special features

Suppliers

Company
Product
Description
Supplier Links
8-in BNC + GLI Expansion Card, 300MHz - MT107-201 - Visual Sound, Inc.
Broomall, PA, USA
8-in BNC + GLI Expansion Card, 300MHz
MT107-201
8-in BNC + GLI Expansion Card, 300MHz MT107-201
ALTINEX, Inc. The MT107-201 is an 8 BNC Input expansion card for use with the MT107-100 64X64 Matrix Engine. It is capable of receiving video and/or sync signals. Up to 7 MT107-201's may be connected to the Engine. Each card is connected via specially provided with the Engine high bandwidth video cables. As part of the MT107-100 Matrix Engine, this card has built-in special features. The signal detection circuitry allows to determine the presence of an input signal on any channel. Video Input signals are buffered to the matrix system through individual Ground Loop Isolation Amplifiers. The video amplifier can be used for either video or sync signals. Built-in special features

ALTINEX, Inc.

The MT107-201 is an 8 BNC Input expansion card for use with the MT107-100 64X64 Matrix Engine. It is capable of receiving video and/or sync signals. Up to 7 MT107-201's may be connected to the Engine. Each card is connected via specially provided with the Engine high bandwidth video cables. As part of the MT107-100 Matrix Engine, this card has built-in special features. The signal detection circuitry allows to determine the presence of an input signal on any channel. Video Input signals are buffered to the matrix system through individual Ground Loop Isolation Amplifiers. The video amplifier can be used for either video or sync signals.

  • Built-in special features
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number MT107-201
Product Name 8-in BNC + GLI Expansion Card, 300MHz
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Cable Connectors - NCS-FG-Z500-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Jack Plugs & Sockets - 1115769 - RS Components, Ltd.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Male / Plug; Female / Jack
Geometry Right Angle; Right angle
View Details