Visual Sound, Inc. 8x8 UTP Matrix Switcher VGA/Component + AUDIO MT105-130

Description
ALTINEX, Inc. The MT105-130 is a 8X8 4x twisted pair matrix switcher card, for applications where space and budgets are the governing decision making factors. Each connector will switch all four pairs carried through the twisted pair cable. The card has signal detect on all inputs. All switcher functions are controllable via RS-232 command. For applications with existing twisted pair cables, such as Twisted Pair, Twisted PairE, and CAT6 ALTINEX has signal equalization in the dedicated DA1931CT. To avoid video skew over long cable runs, the signal may be adjusted with the Altinex patented build-in video signal equalizer for distances up to 1000ft. Compatible with DA1930CT & DA1931CT Direct connect - No breakout cable Audio follow video Easy to install RS-232 control
Description
ALTINEX, Inc. The MT105-130 is a 8X8 4x twisted pair matrix switcher card, for applications where space and budgets are the governing decision making factors. Each connector will switch all four pairs carried through the twisted pair cable. The card has signal detect on all inputs. All switcher functions are controllable via RS-232 command. For applications with existing twisted pair cables, such as Twisted Pair, Twisted PairE, and CAT6 ALTINEX has signal equalization in the dedicated DA1931CT. To avoid video skew over long cable runs, the signal may be adjusted with the Altinex patented build-in video signal equalizer for distances up to 1000ft. Compatible with DA1930CT & DA1931CT Direct connect - No breakout cable Audio follow video Easy to install RS-232 control

Suppliers

Company
Product
Description
Supplier Links
8x8 UTP Matrix Switcher VGA/Component + AUDIO - MT105-130 - Visual Sound, Inc.
Broomall, PA, USA
8x8 UTP Matrix Switcher VGA/Component + AUDIO
MT105-130
8x8 UTP Matrix Switcher VGA/Component + AUDIO MT105-130
ALTINEX, Inc. The MT105-130 is a 8X8 4x twisted pair matrix switcher card, for applications where space and budgets are the governing decision making factors. Each connector will switch all four pairs carried through the twisted pair cable. The card has signal detect on all inputs. All switcher functions are controllable via RS-232 command. For applications with existing twisted pair cables, such as Twisted Pair, Twisted PairE, and CAT6 ALTINEX has signal equalization in the dedicated DA1931CT. To avoid video skew over long cable runs, the signal may be adjusted with the Altinex patented build-in video signal equalizer for distances up to 1000ft. Compatible with DA1930CT & DA1931CT Direct connect - No breakout cable Audio follow video Easy to install RS-232 control

ALTINEX, Inc.

The MT105-130 is a 8X8 4x twisted pair matrix switcher card, for applications where space and budgets are the governing decision making factors. Each connector will switch all four pairs carried through the twisted pair cable. The card has signal detect on all inputs. All switcher functions are controllable via RS-232 command. For applications with existing twisted pair cables, such as Twisted Pair, Twisted PairE, and CAT6 ALTINEX has signal equalization in the dedicated DA1931CT. To avoid video skew over long cable runs, the signal may be adjusted with the Altinex patented build-in video signal equalizer for distances up to 1000ft.

  • Compatible with DA1930CT & DA1931CT
  • Direct connect - No breakout cable
  • Audio follow video
  • Easy to install
  • RS-232 control
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Network Equipment
Product Number MT105-130
Product Name 8x8 UTP Matrix Switcher VGA/Component + AUDIO
Unlock Full Specs
to access all available technical data

Similar Products

Electrical interface - VMPA-ASI-EPL-G-4E4A-Z - Festo Corporation
Specs
Network Equipment Gateway
Number of Ports 4 #
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
ECO Unmanaged - 852-112/000-001 - WAGO
Specs
Network Equipment Switch
View Details
4 suppliers
FieldServer BACnet IIoT Gateway (Dual Ethernet) - FS-IoT-BAC2E - MSA Safety
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details