Visual Sound, Inc. 8X4 VGA-TYPE Matrix Switcher Card (15 PIN HD) MT105-121

Description
ALTINEX, Inc. The model MT105-121 is VGA-UXGA Video Matrix Switcher Card designed to switch 325 MHz high bandwidth RGBHV video signals. The MT105-121 card has eight fixed inputs and four fixed outputs, also with 15-pin HD connectors. Both cards provide signal detection on input and output through horizontal sync. This feature enables for easy remote diagnostics through RS-232 commands, from the source all the way to the output connectors. The MT105-121 provides an economical application due to the space saving design by using of D-connectors instead of BNC connectors. Inputs are switched to outputs through easy-to-use ASCII commands from a control system or computer connected to the RS-232 port of the Multi-Tasker enclosure. Both cards allow muting video output through RS-232. Inputs and outputs may be programmed in batches and switched all at the same time with a single command. Used in combination with the MT110-100 and MT110-101 Audio Matrix Switcher cards, it is possible to group audio and video inputs and outputs to be switched as audio follow video or independently.
Description
ALTINEX, Inc. The model MT105-121 is VGA-UXGA Video Matrix Switcher Card designed to switch 325 MHz high bandwidth RGBHV video signals. The MT105-121 card has eight fixed inputs and four fixed outputs, also with 15-pin HD connectors. Both cards provide signal detection on input and output through horizontal sync. This feature enables for easy remote diagnostics through RS-232 commands, from the source all the way to the output connectors. The MT105-121 provides an economical application due to the space saving design by using of D-connectors instead of BNC connectors. Inputs are switched to outputs through easy-to-use ASCII commands from a control system or computer connected to the RS-232 port of the Multi-Tasker enclosure. Both cards allow muting video output through RS-232. Inputs and outputs may be programmed in batches and switched all at the same time with a single command. Used in combination with the MT110-100 and MT110-101 Audio Matrix Switcher cards, it is possible to group audio and video inputs and outputs to be switched as audio follow video or independently.

Suppliers

Company
Product
Description
Supplier Links
8X4 VGA-TYPE Matrix Switcher Card (15 PIN HD) - MT105-121 - Visual Sound, Inc.
Broomall, PA, USA
8X4 VGA-TYPE Matrix Switcher Card (15 PIN HD)
MT105-121
8X4 VGA-TYPE Matrix Switcher Card (15 PIN HD) MT105-121
ALTINEX, Inc. The model MT105-121 is VGA-UXGA Video Matrix Switcher Card designed to switch 325 MHz high bandwidth RGBHV video signals. The MT105-121 card has eight fixed inputs and four fixed outputs, also with 15-pin HD connectors. Both cards provide signal detection on input and output through horizontal sync. This feature enables for easy remote diagnostics through RS-232 commands, from the source all the way to the output connectors. The MT105-121 provides an economical application due to the space saving design by using of D-connectors instead of BNC connectors. Inputs are switched to outputs through easy-to-use ASCII commands from a control system or computer connected to the RS-232 port of the Multi-Tasker enclosure. Both cards allow muting video output through RS-232. Inputs and outputs may be programmed in batches and switched all at the same time with a single command. Used in combination with the MT110-100 and MT110-101 Audio Matrix Switcher cards, it is possible to group audio and video inputs and outputs to be switched as audio follow video or independently.

ALTINEX, Inc.

The model MT105-121 is VGA-UXGA Video Matrix Switcher Card designed to switch 325 MHz high bandwidth RGBHV video signals. The MT105-121 card has eight fixed inputs and four fixed outputs, also with 15-pin HD connectors. Both cards provide signal detection on input and output through horizontal sync. This feature enables for easy remote diagnostics through RS-232 commands, from the source all the way to the output connectors. The MT105-121 provides an economical application due to the space saving design by using of D-connectors instead of BNC connectors. Inputs are switched to outputs through easy-to-use ASCII commands from a control system or computer connected to the RS-232 port of the Multi-Tasker enclosure. Both cards allow muting video output through RS-232. Inputs and outputs may be programmed in batches and switched all at the same time with a single command. Used in combination with the MT110-100 and MT110-101 Audio Matrix Switcher cards, it is possible to group audio and video inputs and outputs to be switched as audio follow video or independently.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Network Equipment
Product Number MT105-121
Product Name 8X4 VGA-TYPE Matrix Switcher Card (15 PIN HD)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical interface - VMPA-ASI-EPL-G-8E8A-Z - Festo Corporation
Specs
Network Equipment Gateway
Number of Ports 8 #
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
MACsec Managed - 852-1328 - WAGO
Specs
Network Equipment Switch
View Details
3 suppliers
FieldServer BACnet IIoT Gateway (Wi-Fi) - FS-IoT-BACW - MSA Safety
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details