Visual Sound, Inc. 6X2, 4X4, 2X6 VGA-Type Matrix Switcher card (15 PIN HD) MT105-108

Description
ALTINEX, Inc. The model MT105-108 is a VGA-Type Matrix Switcher card. The MultiTasker® Small Video Matrix Switcher cards (MT SRVMS) are user-configurable matrix switcher cards designed for use in MultiTasker enclosures to allow the routing of computer and broadcast video in audio/visual presentation systems. Consisting of two dedicated input and two dedicated output connections, the MT SRVMS cards each have an additional four connections which may be either input or output connections, as defined by user-configurable jumpers on-board. This allows for configurations of 2x6, 3x5, 4x4, 5x3, or 6x2 matrix switching. For VGA through UXGA computer resolutions, the MT105-108 provides 15-pin HD connectors. For component or RGBHV video inputs and outputs, consider using the MT105-108 along with ALTINEX model MS6412VB 15-pin HD male to (5) BNC male cables, or ALTINEX model MS8106CA 15-pin HD male to (5) BNC female cables. The MT SRVMS cards are particularly well-suited for home theater and high tech boardroom/conference room installations. Inputs are selected via easy-to-use ASCII commands from a control system or computer connected to the RS-232 port of a MultiTasker enclosure.
Description
ALTINEX, Inc. The model MT105-108 is a VGA-Type Matrix Switcher card. The MultiTasker® Small Video Matrix Switcher cards (MT SRVMS) are user-configurable matrix switcher cards designed for use in MultiTasker enclosures to allow the routing of computer and broadcast video in audio/visual presentation systems. Consisting of two dedicated input and two dedicated output connections, the MT SRVMS cards each have an additional four connections which may be either input or output connections, as defined by user-configurable jumpers on-board. This allows for configurations of 2x6, 3x5, 4x4, 5x3, or 6x2 matrix switching. For VGA through UXGA computer resolutions, the MT105-108 provides 15-pin HD connectors. For component or RGBHV video inputs and outputs, consider using the MT105-108 along with ALTINEX model MS6412VB 15-pin HD male to (5) BNC male cables, or ALTINEX model MS8106CA 15-pin HD male to (5) BNC female cables. The MT SRVMS cards are particularly well-suited for home theater and high tech boardroom/conference room installations. Inputs are selected via easy-to-use ASCII commands from a control system or computer connected to the RS-232 port of a MultiTasker enclosure.

Suppliers

Company
Product
Description
Supplier Links
6X2, 4X4, 2X6 VGA-Type Matrix Switcher card (15 PIN HD) - MT105-108 - Visual Sound, Inc.
Broomall, PA, USA
6X2, 4X4, 2X6 VGA-Type Matrix Switcher card (15 PIN HD)
MT105-108
6X2, 4X4, 2X6 VGA-Type Matrix Switcher card (15 PIN HD) MT105-108
ALTINEX, Inc. The model MT105-108 is a VGA-Type Matrix Switcher card. The MultiTasker® Small Video Matrix Switcher cards (MT SRVMS) are user-configurable matrix switcher cards designed for use in MultiTasker enclosures to allow the routing of computer and broadcast video in audio/visual presentation systems. Consisting of two dedicated input and two dedicated output connections, the MT SRVMS cards each have an additional four connections which may be either input or output connections, as defined by user-configurable jumpers on-board. This allows for configurations of 2x6, 3x5, 4x4, 5x3, or 6x2 matrix switching. For VGA through UXGA computer resolutions, the MT105-108 provides 15-pin HD connectors. For component or RGBHV video inputs and outputs, consider using the MT105-108 along with ALTINEX model MS6412VB 15-pin HD male to (5) BNC male cables, or ALTINEX model MS8106CA 15-pin HD male to (5) BNC female cables. The MT SRVMS cards are particularly well-suited for home theater and high tech boardroom/conference room installations. Inputs are selected via easy-to-use ASCII commands from a control system or computer connected to the RS-232 port of a MultiTasker enclosure.

ALTINEX, Inc.

The model MT105-108 is a VGA-Type Matrix Switcher card. The MultiTasker® Small Video Matrix Switcher cards (MT SRVMS) are user-configurable matrix switcher cards designed for use in MultiTasker enclosures to allow the routing of computer and broadcast video in audio/visual presentation systems. Consisting of two dedicated input and two dedicated output connections, the MT SRVMS cards each have an additional four connections which may be either input or output connections, as defined by user-configurable jumpers on-board. This allows for configurations of 2x6, 3x5, 4x4, 5x3, or 6x2 matrix switching. For VGA through UXGA computer resolutions, the MT105-108 provides 15-pin HD connectors. For component or RGBHV video inputs and outputs, consider using the MT105-108 along with ALTINEX model MS6412VB 15-pin HD male to (5) BNC male cables, or ALTINEX model MS8106CA 15-pin HD male to (5) BNC female cables. The MT SRVMS cards are particularly well-suited for home theater and high tech boardroom/conference room installations. Inputs are selected via easy-to-use ASCII commands from a control system or computer connected to the RS-232 port of a MultiTasker enclosure.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Network Equipment
Product Number MT105-108
Product Name 6X2, 4X4, 2X6 VGA-Type Matrix Switcher card (15 PIN HD)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical interface - VABE-S6-1LF-C-A4-E - Festo Corporation
Specs
Network Equipment Gateway
Number of Ports 4 #
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
FieldServer EZ Gateway - FS-EZX-KNX-BAC - MSA Safety
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details