Visual Sound, Inc. 2-IN Dual-OUT VGA-QXGA Switcher Card (15-Pin HD In/Out) W/IDC MT104-109

Description
ALTINEX, Inc. The model MT104-109 is a VGA-QXGA Switcher Card which enables multiple computer video sources to be connected and switched between for output to a dual scan-rate compatible display. Additionally, the MT104-109 can be paired with the MT114-100 for a 2-in 1-out KVM solution. Female 15-pin HD (VGA-type) connectors are provided for each input and output. If used together with 15-pin HD to 5 BNC adapter cables available from ALTINEX, the MT VGA SW cards can pass RGBHV format computer video signals as well. Inputs are selected via easy-to-use ASCII commands from a control system or computer connected to the RS-232 port of the MultiTasker Basic Enclosure. For convenience and flexibility, the MT VGA SW cards offer Sync Delay™, which briefly "blanks" the video channel signals while switching between signals, thereby avoiding any visual "glitch." The MT VGA SW cards are 100% Plug & Play compatible.
Description
ALTINEX, Inc. The model MT104-109 is a VGA-QXGA Switcher Card which enables multiple computer video sources to be connected and switched between for output to a dual scan-rate compatible display. Additionally, the MT104-109 can be paired with the MT114-100 for a 2-in 1-out KVM solution. Female 15-pin HD (VGA-type) connectors are provided for each input and output. If used together with 15-pin HD to 5 BNC adapter cables available from ALTINEX, the MT VGA SW cards can pass RGBHV format computer video signals as well. Inputs are selected via easy-to-use ASCII commands from a control system or computer connected to the RS-232 port of the MultiTasker Basic Enclosure. For convenience and flexibility, the MT VGA SW cards offer Sync Delay™, which briefly "blanks" the video channel signals while switching between signals, thereby avoiding any visual "glitch." The MT VGA SW cards are 100% Plug & Play compatible.

Suppliers

Company
Product
Description
Supplier Links
2-IN Dual-OUT VGA-QXGA Switcher Card (15-Pin HD In/Out) W/IDC - MT104-109 - Visual Sound, Inc.
Broomall, PA, USA
2-IN Dual-OUT VGA-QXGA Switcher Card (15-Pin HD In/Out) W/IDC
MT104-109
2-IN Dual-OUT VGA-QXGA Switcher Card (15-Pin HD In/Out) W/IDC MT104-109
ALTINEX, Inc. The model MT104-109 is a VGA-QXGA Switcher Card which enables multiple computer video sources to be connected and switched between for output to a dual scan-rate compatible display. Additionally, the MT104-109 can be paired with the MT114-100 for a 2-in 1-out KVM solution. Female 15-pin HD (VGA-type) connectors are provided for each input and output. If used together with 15-pin HD to 5 BNC adapter cables available from ALTINEX, the MT VGA SW cards can pass RGBHV format computer video signals as well. Inputs are selected via easy-to-use ASCII commands from a control system or computer connected to the RS-232 port of the MultiTasker Basic Enclosure. For convenience and flexibility, the MT VGA SW cards offer Sync Delay™, which briefly "blanks" the video channel signals while switching between signals, thereby avoiding any visual "glitch." The MT VGA SW cards are 100% Plug & Play compatible.

ALTINEX, Inc.

The model MT104-109 is a VGA-QXGA Switcher Card which enables multiple computer video sources to be connected and switched between for output to a dual scan-rate compatible display. Additionally, the MT104-109 can be paired with the MT114-100 for a 2-in 1-out KVM solution. Female 15-pin HD (VGA-type) connectors are provided for each input and output. If used together with 15-pin HD to 5 BNC adapter cables available from ALTINEX, the MT VGA SW cards can pass RGBHV format computer video signals as well. Inputs are selected via easy-to-use ASCII commands from a control system or computer connected to the RS-232 port of the MultiTasker Basic Enclosure. For convenience and flexibility, the MT VGA SW cards offer Sync Delay™, which briefly "blanks" the video channel signals while switching between signals, thereby avoiding any visual "glitch." The MT VGA SW cards are 100% Plug & Play compatible.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Network Equipment
Product Number MT104-109
Product Name 2-IN Dual-OUT VGA-QXGA Switcher Card (15-Pin HD In/Out) W/IDC
Unlock Full Specs
to access all available technical data

Similar Products

Modem - 35720097 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details
Switches, Hubs - 2084-BB-SE208-ND - DigiKey
Specs
Network Equipment Switch
Form Factor Chassis Mount
Ports / Interfaces RJ45
View Details
FieldServer EZ Gateway - FS-EZX-KNX-BAC - MSA Safety
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details