Visual Sound, Inc. Microphone Stand with Boom MSB-201

Description
Anchor Audio, Inc. Adjustable microphone stand that doubles as a speaker stand. Accessory for AN-100 Floor stand with 33" boom Adjustable from 36" to 63" Doubles as a speaker stand for AN-100 when combined with SB-1 mounting bracket Black chrome finish
Description
Anchor Audio, Inc. Adjustable microphone stand that doubles as a speaker stand. Accessory for AN-100 Floor stand with 33" boom Adjustable from 36" to 63" Doubles as a speaker stand for AN-100 when combined with SB-1 mounting bracket Black chrome finish

Suppliers

Company
Product
Description
Supplier Links
Microphone Stand with Boom - MSB-201 - Visual Sound, Inc.
Broomall, PA, USA
Microphone Stand with Boom
MSB-201
Microphone Stand with Boom MSB-201
Anchor Audio, Inc. Adjustable microphone stand that doubles as a speaker stand. Accessory for AN-100 Floor stand with 33" boom Adjustable from 36" to 63" Doubles as a speaker stand for AN-100 when combined with SB-1 mounting bracket Black chrome finish

Anchor Audio, Inc.

Adjustable microphone stand that doubles as a speaker stand.

  • Accessory for AN-100
  • Floor stand with 33" boom
  • Adjustable from 36" to 63"
  • Doubles as a speaker stand for AN-100 when combined with SB-1 mounting bracket
  • Black chrome finish
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number MSB-201
Product Name Microphone Stand with Boom
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Response 20000 Hz
View Details
300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 100 ohms
Sensitivity 103 dB
Size 0.25 inch (6 mm)
View Details