Visual Sound, Inc. Digital Monitor Speakers MS40

Description
Behringer Audio 24-Bit/192 kHz Digital 40-Watt Stereo Near Field Monitors These compact super-affordable 2 x 20-Watt near field monitors feature ultra-high resolution 24-bit/192 kHz D/A converters -- which let you connect digital sources directly in order to eliminate analog line-loss and hum. Connect your computer sound card and keyboard and MP3 & Mini Disc players and enjoy excellent detail and great dynamics. Optical and coaxial inputs to directly connect digital audio sources by S/PDIF interface! The built-in amplifiers offer plenty of headroom -- while the powerful woofers and tweeters provide an ultra-linear frequency response. Two stereo analog inputs featuring 1/8 inch TRS and stereo RCA connectors can be used simultaneously or mixed with a digital stereo source. The speakers also feature individual volume controls for both Line inputs plus Bass and Treble EQ controls and there is a 1/4 inch TRS headphone connector with a front-panel auto-mute loudspeaker function.
Description
Behringer Audio 24-Bit/192 kHz Digital 40-Watt Stereo Near Field Monitors These compact super-affordable 2 x 20-Watt near field monitors feature ultra-high resolution 24-bit/192 kHz D/A converters -- which let you connect digital sources directly in order to eliminate analog line-loss and hum. Connect your computer sound card and keyboard and MP3 & Mini Disc players and enjoy excellent detail and great dynamics. Optical and coaxial inputs to directly connect digital audio sources by S/PDIF interface! The built-in amplifiers offer plenty of headroom -- while the powerful woofers and tweeters provide an ultra-linear frequency response. Two stereo analog inputs featuring 1/8 inch TRS and stereo RCA connectors can be used simultaneously or mixed with a digital stereo source. The speakers also feature individual volume controls for both Line inputs plus Bass and Treble EQ controls and there is a 1/4 inch TRS headphone connector with a front-panel auto-mute loudspeaker function.

Suppliers

Company
Product
Description
Supplier Links
Digital Monitor Speakers - MS40 - Visual Sound, Inc.
Broomall, PA, USA
Digital Monitor Speakers
MS40
Digital Monitor Speakers MS40
Behringer Audio 24-Bit/192 kHz Digital 40-Watt Stereo Near Field Monitors These compact super-affordable 2 x 20-Watt near field monitors feature ultra-high resolution 24-bit/192 kHz D/A converters -- which let you connect digital sources directly in order to eliminate analog line-loss and hum. Connect your computer sound card and keyboard and MP3 & Mini Disc players and enjoy excellent detail and great dynamics. Optical and coaxial inputs to directly connect digital audio sources by S/PDIF interface! The built-in amplifiers offer plenty of headroom -- while the powerful woofers and tweeters provide an ultra-linear frequency response. Two stereo analog inputs featuring 1/8 inch TRS and stereo RCA connectors can be used simultaneously or mixed with a digital stereo source. The speakers also feature individual volume controls for both Line inputs plus Bass and Treble EQ controls and there is a 1/4 inch TRS headphone connector with a front-panel auto-mute loudspeaker function.

Behringer Audio

24-Bit/192 kHz Digital 40-Watt Stereo Near Field Monitors

These compact super-affordable 2 x 20-Watt near field monitors feature ultra-high resolution 24-bit/192 kHz D/A converters -- which let you connect digital sources directly in order to eliminate analog line-loss and hum. Connect your computer sound card and keyboard and MP3 & Mini Disc players and enjoy excellent detail and great dynamics. Optical and coaxial inputs to directly connect digital audio sources by S/PDIF interface! The built-in amplifiers offer plenty of headroom -- while the powerful woofers and tweeters provide an ultra-linear frequency response. Two stereo analog inputs featuring 1/8 inch TRS and stereo RCA connectors can be used simultaneously or mixed with a digital stereo source. The speakers also feature individual volume controls for both Line inputs plus Bass and Treble EQ controls and there is a 1/4 inch TRS headphone connector with a front-panel auto-mute loudspeaker function.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number MS40
Product Name Digital Monitor Speakers
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 8.11 inch (206 mm)
View Details
302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-120-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
EF/FEF Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 641 ohms
Sensitivity 126 dB
Size 0.31 inch (8 mm)
View Details