Visual Sound, Inc. 3.5mm Stereo Mini Male To RCA Female Adapter MS-PF

Description
TecNec Distributing 3.5mm Stereo Mini Male to RCA Female Adapter.
Description
TecNec Distributing 3.5mm Stereo Mini Male to RCA Female Adapter.

Suppliers

Company
Product
Description
Supplier Links
3.5mm Stereo Mini Male To RCA Female Adapter - MS-PF - Visual Sound, Inc.
Broomall, PA, USA
3.5mm Stereo Mini Male To RCA Female Adapter
MS-PF
3.5mm Stereo Mini Male To RCA Female Adapter MS-PF
TecNec Distributing 3.5mm Stereo Mini Male to RCA Female Adapter.

TecNec Distributing

3.5mm Stereo Mini Male to RCA Female Adapter.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number MS-PF
Product Name 3.5mm Stereo Mini Male To RCA Female Adapter
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - NAM2K - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
XLR Connectors - 457964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Audio / Video
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details