Visual Sound, Inc. Mounting kit for 1 groundplane antenna AT 70 MS 10

Description
beyerdynamic, Inc. Mounting kit for 1 groundplane antenna AT 70 Mounting kit for 1 groundplane antenna AT 70
Description
beyerdynamic, Inc. Mounting kit for 1 groundplane antenna AT 70 Mounting kit for 1 groundplane antenna AT 70

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Mounting kit for 1 groundplane antenna AT 70
MS 10
Mounting kit for 1 groundplane antenna AT 70 MS 10
beyerdynamic, Inc. Mounting kit for 1 groundplane antenna AT 70 Mounting kit for 1 groundplane antenna AT 70

beyerdynamic, Inc.

Mounting kit for 1 groundplane antenna AT 70

  • Mounting kit for 1 groundplane antenna AT 70
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MS 10
Product Name Mounting kit for 1 groundplane antenna AT 70
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - IM69D130V01XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
4 suppliers
Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Bottom Port Analog Microphone - WM7132 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12500 Hz
Dynamic Range 93 dB re 20µPa
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details