Visual Sound, Inc. 20" Modular Rugged Flat Display (1280 x 1024) MRFD-251

Description
Barco Presentation Barco's MRFD-251 features a 20" rugged LCD with a resolution of 1280 x 1024 which interfaces to the Display Control Module (DCM). This DCM can be configured to meet your specific application requirements (e.g. multiple analog or digital video inputs). The mixing functionality incorporated in the MRFD results in a total, low-cost solution for image overlay and mixing with no need for separate video mixing cards to be installed at the host computer. The MRFD also features BIT (Built-In Test), which assists users in fault isolation.
Description
Barco Presentation Barco's MRFD-251 features a 20" rugged LCD with a resolution of 1280 x 1024 which interfaces to the Display Control Module (DCM). This DCM can be configured to meet your specific application requirements (e.g. multiple analog or digital video inputs). The mixing functionality incorporated in the MRFD results in a total, low-cost solution for image overlay and mixing with no need for separate video mixing cards to be installed at the host computer. The MRFD also features BIT (Built-In Test), which assists users in fault isolation.

Suppliers

Company
Product
Description
Supplier Links
20
Broomall, PA, USA
20" Modular Rugged Flat Display (1280 x 1024)
MRFD-251
20" Modular Rugged Flat Display (1280 x 1024) MRFD-251
Barco Presentation Barco's MRFD-251 features a 20" rugged LCD with a resolution of 1280 x 1024 which interfaces to the Display Control Module (DCM). This DCM can be configured to meet your specific application requirements (e.g. multiple analog or digital video inputs). The mixing functionality incorporated in the MRFD results in a total, low-cost solution for image overlay and mixing with no need for separate video mixing cards to be installed at the host computer. The MRFD also features BIT (Built-In Test), which assists users in fault isolation.

Barco Presentation

Barco's MRFD-251 features a 20" rugged LCD with a resolution of 1280 x 1024 which interfaces to the Display Control Module (DCM). This DCM can be configured to meet your specific application requirements (e.g. multiple analog or digital video inputs). The mixing functionality incorporated in the MRFD results in a total, low-cost solution for image overlay and mixing with no need for separate video mixing cards to be installed at the host computer. The MRFD also features BIT (Built-In Test), which assists users in fault isolation.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number MRFD-251
Product Name 20" Modular Rugged Flat Display (1280 x 1024)
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2543609 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types Serial Interface; SPI
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
46
Specs
Other Type/Technology Other Type/Technology; SPVA (B-DID)
Color Color
Input Types DVI; HDMI; RGB; VGA
View Details
 - AP-LD9687122601 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types VGA
View Details