Visual Sound, Inc. 3-way full range system MQV2394e

Description
EAW - Eastern Acoustic Works, Inc. Full-range 3-way system. (2)15-inch LF; (2)10-inch horn-loaded MF; 2-inch exit Neodymium HF. 90° x 40° beamwidth. Horizontally configured to create vertical arrays. A 3-way full range system in a vented trapezoidal enclosure. Includes two slot-loaded 15-inch woofers and two horn-loaded 10-inch MF cones with Radial Phase Plug and a 2-inch exit/3-inch diaphragm neodymium compression driver. The MF and HF horns provide a nominal 90° x 40° beamwidth. An internal passive crossover with jumpers on the input panel allows user selection of either bi-amplified or tri-amplified operation. In either case digital signal processing is required to achieve specified performance. The enclosure features a comprehensive system of 3/8-16 inch threaded suspension points.
Description
EAW - Eastern Acoustic Works, Inc. Full-range 3-way system. (2)15-inch LF; (2)10-inch horn-loaded MF; 2-inch exit Neodymium HF. 90° x 40° beamwidth. Horizontally configured to create vertical arrays. A 3-way full range system in a vented trapezoidal enclosure. Includes two slot-loaded 15-inch woofers and two horn-loaded 10-inch MF cones with Radial Phase Plug and a 2-inch exit/3-inch diaphragm neodymium compression driver. The MF and HF horns provide a nominal 90° x 40° beamwidth. An internal passive crossover with jumpers on the input panel allows user selection of either bi-amplified or tri-amplified operation. In either case digital signal processing is required to achieve specified performance. The enclosure features a comprehensive system of 3/8-16 inch threaded suspension points.

Suppliers

Company
Product
Description
Supplier Links
3-way full range system - MQV2394e - Visual Sound, Inc.
Broomall, PA, USA
3-way full range system
MQV2394e
3-way full range system MQV2394e
EAW - Eastern Acoustic Works, Inc. Full-range 3-way system. (2)15-inch LF; (2)10-inch horn-loaded MF; 2-inch exit Neodymium HF. 90° x 40° beamwidth. Horizontally configured to create vertical arrays. A 3-way full range system in a vented trapezoidal enclosure. Includes two slot-loaded 15-inch woofers and two horn-loaded 10-inch MF cones with Radial Phase Plug and a 2-inch exit/3-inch diaphragm neodymium compression driver. The MF and HF horns provide a nominal 90° x 40° beamwidth. An internal passive crossover with jumpers on the input panel allows user selection of either bi-amplified or tri-amplified operation. In either case digital signal processing is required to achieve specified performance. The enclosure features a comprehensive system of 3/8-16 inch threaded suspension points.

EAW - Eastern Acoustic Works, Inc.

Full-range 3-way system. (2)15-inch LF; (2)10-inch horn-loaded MF; 2-inch exit Neodymium HF. 90° x 40° beamwidth. Horizontally configured to create vertical arrays.

A 3-way full range system in a vented trapezoidal enclosure. Includes two slot-loaded 15-inch woofers and two horn-loaded 10-inch MF cones with Radial Phase Plug and a 2-inch exit/3-inch diaphragm neodymium compression driver. The MF and HF horns provide a nominal 90° x 40° beamwidth. An internal passive crossover with jumpers on the input panel allows user selection of either bi-amplified or tri-amplified operation. In either case digital signal processing is required to achieve specified performance. The enclosure features a comprehensive system of 3/8-16 inch threaded suspension points.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number MQV2394e
Product Name 3-way full range system
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 2318269 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-D - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
CB Series Speakers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 48 ohms
Sensitivity 48 dB
Size 0.99 inch (25 mm)
View Details