Visual Sound, Inc. 2-way low frequency system with Tuned Dipolar Array Technology MQTD415

Description
EAW - Eastern Acoustic Works, Inc. 2-way Tuned Dipolar Array Technology. (2)15-inch woofers (vented) and (2)12-inch woofers (sealed) in a trapezoidal enclosure. Bi-amplified powering maximizes output and performance. Ideal low frequency companion to MQ and MQV full-range loudspeakers. A unique 2-way low frequency system with two vented 15-inch woofers and two sealed 12-inch woofers in a trapezoidal enclosure. Tuned Dipolar Array (TDA) technology provides 10-12 dB of vertical attenutation from 110 Hz to 300 Hz compared to traditional low frequency loudspeakers. Each driver has its own connections on the input panel. This allows the drivers to be connected in parallel to one amplifier channel or connected individually to separate amplifier channels.
Description
EAW - Eastern Acoustic Works, Inc. 2-way Tuned Dipolar Array Technology. (2)15-inch woofers (vented) and (2)12-inch woofers (sealed) in a trapezoidal enclosure. Bi-amplified powering maximizes output and performance. Ideal low frequency companion to MQ and MQV full-range loudspeakers. A unique 2-way low frequency system with two vented 15-inch woofers and two sealed 12-inch woofers in a trapezoidal enclosure. Tuned Dipolar Array (TDA) technology provides 10-12 dB of vertical attenutation from 110 Hz to 300 Hz compared to traditional low frequency loudspeakers. Each driver has its own connections on the input panel. This allows the drivers to be connected in parallel to one amplifier channel or connected individually to separate amplifier channels.

Suppliers

Company
Product
Description
Supplier Links
2-way low frequency system with Tuned Dipolar Array Technology - MQTD415 - Visual Sound, Inc.
Broomall, PA, USA
2-way low frequency system with Tuned Dipolar Array Technology
MQTD415
2-way low frequency system with Tuned Dipolar Array Technology MQTD415
EAW - Eastern Acoustic Works, Inc. 2-way Tuned Dipolar Array Technology. (2)15-inch woofers (vented) and (2)12-inch woofers (sealed) in a trapezoidal enclosure. Bi-amplified powering maximizes output and performance. Ideal low frequency companion to MQ and MQV full-range loudspeakers. A unique 2-way low frequency system with two vented 15-inch woofers and two sealed 12-inch woofers in a trapezoidal enclosure. Tuned Dipolar Array (TDA) technology provides 10-12 dB of vertical attenutation from 110 Hz to 300 Hz compared to traditional low frequency loudspeakers. Each driver has its own connections on the input panel. This allows the drivers to be connected in parallel to one amplifier channel or connected individually to separate amplifier channels.

EAW - Eastern Acoustic Works, Inc.

2-way Tuned Dipolar Array Technology. (2)15-inch woofers (vented) and (2)12-inch woofers (sealed) in a trapezoidal enclosure. Bi-amplified powering maximizes output and performance. Ideal low frequency companion to MQ and MQV full-range loudspeakers.

A unique 2-way low frequency system with two vented 15-inch woofers and two sealed 12-inch woofers in a trapezoidal enclosure. Tuned Dipolar Array (TDA) technology provides 10-12 dB of vertical attenutation from 110 Hz to 300 Hz compared to traditional low frequency loudspeakers. Each driver has its own connections on the input panel. This allows the drivers to be connected in parallel to one amplifier channel or connected individually to separate amplifier channels.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number MQTD415
Product Name 2-way low frequency system with Tuned Dipolar Array Technology
Unlock Full Specs
to access all available technical data

Similar Products

300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-120-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speaker - FBF40-1NLB - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
Application Paging
View Details
Traditional AVAS Module - KEPO-0041A - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 75 dB
View Details