Visual Sound, Inc. 2-way low frequency system with Tuned Dipolar Array Technology MQTD412

Description
EAW - Eastern Acoustic Works, Inc. 2-way Tuned Dipolar Array Technology. (2)12-in. LF drivers (vented) and (2)8-in. drivers (sealed) in a trapezoidal enclosure. Bi-amplified powering maximizes output and performance. Ideal low frequency companion to MQ and MQV full-range loudspeakers. A unique 2-way low frequency system with two vented 12-in. woofers and two sealed 8-in. woofers in a trapezoidal enclosure. Tuned Dipolar Array (TDA ) technology provides 10-12 dB of vertical attenutation from 160 Hz to 500 Hz compared to traditional low frequency loudspeakers. Each driver has its own connections on the input panel. This allows the drivers to be connected in parallel to one amplifier channel or connected individually to separate amplifier channels.
Description
EAW - Eastern Acoustic Works, Inc. 2-way Tuned Dipolar Array Technology. (2)12-in. LF drivers (vented) and (2)8-in. drivers (sealed) in a trapezoidal enclosure. Bi-amplified powering maximizes output and performance. Ideal low frequency companion to MQ and MQV full-range loudspeakers. A unique 2-way low frequency system with two vented 12-in. woofers and two sealed 8-in. woofers in a trapezoidal enclosure. Tuned Dipolar Array (TDA ) technology provides 10-12 dB of vertical attenutation from 160 Hz to 500 Hz compared to traditional low frequency loudspeakers. Each driver has its own connections on the input panel. This allows the drivers to be connected in parallel to one amplifier channel or connected individually to separate amplifier channels.

Suppliers

Company
Product
Description
Supplier Links
2-way low frequency system with Tuned Dipolar Array Technology - MQTD412 - Visual Sound, Inc.
Broomall, PA, USA
2-way low frequency system with Tuned Dipolar Array Technology
MQTD412
2-way low frequency system with Tuned Dipolar Array Technology MQTD412
EAW - Eastern Acoustic Works, Inc. 2-way Tuned Dipolar Array Technology. (2)12-in. LF drivers (vented) and (2)8-in. drivers (sealed) in a trapezoidal enclosure. Bi-amplified powering maximizes output and performance. Ideal low frequency companion to MQ and MQV full-range loudspeakers. A unique 2-way low frequency system with two vented 12-in. woofers and two sealed 8-in. woofers in a trapezoidal enclosure. Tuned Dipolar Array (TDA ) technology provides 10-12 dB of vertical attenutation from 160 Hz to 500 Hz compared to traditional low frequency loudspeakers. Each driver has its own connections on the input panel. This allows the drivers to be connected in parallel to one amplifier channel or connected individually to separate amplifier channels.

EAW - Eastern Acoustic Works, Inc.

2-way Tuned Dipolar Array Technology. (2)12-in. LF drivers (vented) and (2)8-in. drivers (sealed) in a trapezoidal enclosure. Bi-amplified powering maximizes output and performance. Ideal low frequency companion to MQ and MQV full-range loudspeakers.

A unique 2-way low frequency system with two vented 12-in. woofers and two sealed 8-in. woofers in a trapezoidal enclosure. Tuned Dipolar Array (TDA ) technology provides 10-12 dB of vertical attenutation from 160 Hz to 500 Hz compared to traditional low frequency loudspeakers. Each driver has its own connections on the input panel. This allows the drivers to be connected in parallel to one amplifier channel or connected individually to separate amplifier channels.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number MQTD412
Product Name 2-way low frequency system with Tuned Dipolar Array Technology
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7716973 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.47 inch (12 mm)
View Details
AM300 and AM302 AudioMaster® Public Address Speakers - AM302-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details