Visual Sound, Inc. Dedicated horn loaded MF/HF array module MQM1364e

Description
EAW - Eastern Acoustic Works, Inc. 10-in. MF; 1.4 inch exit Neodymium HF compression driver. 60° x 45° beamwidth. Switchable passive/bi-amp powering MQ performance in a smaller package. The MQM1364e uses a specially designed 10-inch MF cone with EAW's patented Radial Phase Plug and a 1.4-inch exit/3-inch voice coil neodymium HF compression driver. The MF and HF horns provide a nominal 60 x 45 beamwidth. An internal passive crossover with jumpers on the input panel allow user selection of either bi-amplified or passive operation. In either case digital signal processing is required to achieve specified performance. The enclosure is vertically configured for arraying in horizontal rows and features a comprehensive system of 3/8-16 inch threaded suspension points.
Description
EAW - Eastern Acoustic Works, Inc. 10-in. MF; 1.4 inch exit Neodymium HF compression driver. 60° x 45° beamwidth. Switchable passive/bi-amp powering MQ performance in a smaller package. The MQM1364e uses a specially designed 10-inch MF cone with EAW's patented Radial Phase Plug and a 1.4-inch exit/3-inch voice coil neodymium HF compression driver. The MF and HF horns provide a nominal 60 x 45 beamwidth. An internal passive crossover with jumpers on the input panel allow user selection of either bi-amplified or passive operation. In either case digital signal processing is required to achieve specified performance. The enclosure is vertically configured for arraying in horizontal rows and features a comprehensive system of 3/8-16 inch threaded suspension points.

Suppliers

Company
Product
Description
Supplier Links
Dedicated horn loaded MF/HF array module - MQM1364e - Visual Sound, Inc.
Broomall, PA, USA
Dedicated horn loaded MF/HF array module
MQM1364e
Dedicated horn loaded MF/HF array module MQM1364e
EAW - Eastern Acoustic Works, Inc. 10-in. MF; 1.4 inch exit Neodymium HF compression driver. 60° x 45° beamwidth. Switchable passive/bi-amp powering MQ performance in a smaller package. The MQM1364e uses a specially designed 10-inch MF cone with EAW's patented Radial Phase Plug and a 1.4-inch exit/3-inch voice coil neodymium HF compression driver. The MF and HF horns provide a nominal 60 x 45 beamwidth. An internal passive crossover with jumpers on the input panel allow user selection of either bi-amplified or passive operation. In either case digital signal processing is required to achieve specified performance. The enclosure is vertically configured for arraying in horizontal rows and features a comprehensive system of 3/8-16 inch threaded suspension points.

EAW - Eastern Acoustic Works, Inc. 10-in. MF; 1.4 inch exit Neodymium HF compression driver. 60° x 45° beamwidth. Switchable passive/bi-amp powering MQ performance in a smaller package.

The MQM1364e uses a specially designed 10-inch MF cone with EAW's patented Radial Phase Plug and a 1.4-inch exit/3-inch voice coil neodymium HF compression driver. The MF and HF horns provide a nominal 60 x 45 beamwidth. An internal passive crossover with jumpers on the input panel allow user selection of either bi-amplified or passive operation. In either case digital signal processing is required to achieve specified performance. The enclosure is vertically configured for arraying in horizontal rows and features a comprehensive system of 3/8-16 inch threaded suspension points.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number MQM1364e
Product Name Dedicated horn loaded MF/HF array module
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Frequency Response 2500 Hz
Size 12.01 inch (305 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-D - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 423-1172-2-ND - DigiKey
Knowles Electronics, LLC.
Specs
Resonance Frequency 350 Hz
Weight 0.57 g (0.02 oz)
View Details
WX 12-inch Subwoofer Driver (200 W, 4 Ω) - 12WX-4 - JL Audio, Inc.
Specs
Nominal Power 200 watts
Impedance 4 ohms
Size 12.00 inch (305 mm)
View Details