Visual Sound, Inc. 3-way Full-Range Array Loudspeaker MQH1344e

Description
EAW - Eastern Acoustic Works, Inc. The MQH1344e (asymmetrical 40-degree by 40-degree dispersions) is a quad-amplified full-range system in a vented trapezoidal enclosure. It provides unique, down-angled coverage by using specially designed asymmetrical MF and HF horns. Dual 15-in woofers are separated at an optimal distance to provide significant off-axis attenuation to below 200 Hz. To avoid problematic lobing in the upper LF range, discrete signal processing reduces the input to one LF driver while allowing the other to continue to work up into the lower midrange. This more evenly matches the MF horns beamwidth while assisting in maintaining pattern control through the entire crossover region. Full-range, 3-way system 2x slot-loaded 15-in LF; horn-loaded 10-in MF; 2-in Neodymium HF LF woofers spaced for directional control to below 200 Hz Asymmetrical (down-angled) 40° x 40° beamwidth
Description
EAW - Eastern Acoustic Works, Inc. The MQH1344e (asymmetrical 40-degree by 40-degree dispersions) is a quad-amplified full-range system in a vented trapezoidal enclosure. It provides unique, down-angled coverage by using specially designed asymmetrical MF and HF horns. Dual 15-in woofers are separated at an optimal distance to provide significant off-axis attenuation to below 200 Hz. To avoid problematic lobing in the upper LF range, discrete signal processing reduces the input to one LF driver while allowing the other to continue to work up into the lower midrange. This more evenly matches the MF horns beamwidth while assisting in maintaining pattern control through the entire crossover region. Full-range, 3-way system 2x slot-loaded 15-in LF; horn-loaded 10-in MF; 2-in Neodymium HF LF woofers spaced for directional control to below 200 Hz Asymmetrical (down-angled) 40° x 40° beamwidth

Suppliers

Company
Product
Description
Supplier Links
3-way Full-Range Array Loudspeaker - MQH1344e - Visual Sound, Inc.
Broomall, PA, USA
3-way Full-Range Array Loudspeaker
MQH1344e
3-way Full-Range Array Loudspeaker MQH1344e
EAW - Eastern Acoustic Works, Inc. The MQH1344e (asymmetrical 40-degree by 40-degree dispersions) is a quad-amplified full-range system in a vented trapezoidal enclosure. It provides unique, down-angled coverage by using specially designed asymmetrical MF and HF horns. Dual 15-in woofers are separated at an optimal distance to provide significant off-axis attenuation to below 200 Hz. To avoid problematic lobing in the upper LF range, discrete signal processing reduces the input to one LF driver while allowing the other to continue to work up into the lower midrange. This more evenly matches the MF horns beamwidth while assisting in maintaining pattern control through the entire crossover region. Full-range, 3-way system 2x slot-loaded 15-in LF; horn-loaded 10-in MF; 2-in Neodymium HF LF woofers spaced for directional control to below 200 Hz Asymmetrical (down-angled) 40° x 40° beamwidth

EAW - Eastern Acoustic Works, Inc.

The MQH1344e (asymmetrical 40-degree by 40-degree dispersions) is a quad-amplified full-range system in a vented trapezoidal enclosure. It provides unique, down-angled coverage by using specially designed asymmetrical MF and HF horns. Dual 15-in woofers are separated at an optimal distance to provide significant off-axis attenuation to below 200 Hz. To avoid problematic lobing in the upper LF range, discrete signal processing reduces the input to one LF driver while allowing the other to continue to work up into the lower midrange. This more evenly matches the MF horns beamwidth while assisting in maintaining pattern control through the entire crossover region.

  • Full-range, 3-way system
  • 2x slot-loaded 15-in LF; horn-loaded 10-in MF; 2-in Neodymium HF
  • LF woofers spaced for directional control to below 200 Hz
  • Asymmetrical (down-angled) 40° x 40° beamwidth
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number MQH1344e
Product Name 3-way Full-Range Array Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7564615 - RS Components, Ltd.
Specs
Impedance 4 ohms
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-024-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
CI Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 139 ohms
Sensitivity 125 dB
Size 0.37 inch (9 mm)
View Details