Visual Sound, Inc. Dedicated horn loaded MF/HF array module MQ2343D

Description
EAW - Eastern Acoustic Works, Inc.. Narrowest beamwidth in MQ Series: 45° H x 30° V. Vertically configured to create horizontal arrays. For permanent installation only. Digital signal processor required for specified performance. A dedicated mid/high system in a trapezoidal enclosure. Includes two horn-loaded 10-inch MF cones and two 2-inch exit/3-inch diaphragm neodymium compression drivers for extremely high output. The MF and HF horns have a nominal 45° x 30° beamwidth. An internal passive crossover with jumpers on the input panel allows user selection of either bi-amplified or passive operation. In either case digital signal processing is required to achieve specified performance. The enclosure features a comprehensive system of 3/8 -16 inch threaded suspension points.
Description
EAW - Eastern Acoustic Works, Inc.. Narrowest beamwidth in MQ Series: 45° H x 30° V. Vertically configured to create horizontal arrays. For permanent installation only. Digital signal processor required for specified performance. A dedicated mid/high system in a trapezoidal enclosure. Includes two horn-loaded 10-inch MF cones and two 2-inch exit/3-inch diaphragm neodymium compression drivers for extremely high output. The MF and HF horns have a nominal 45° x 30° beamwidth. An internal passive crossover with jumpers on the input panel allows user selection of either bi-amplified or passive operation. In either case digital signal processing is required to achieve specified performance. The enclosure features a comprehensive system of 3/8 -16 inch threaded suspension points.

Suppliers

Company
Product
Description
Supplier Links
Dedicated horn loaded MF/HF array module - MQ2343D - Visual Sound, Inc.
Broomall, PA, USA
Dedicated horn loaded MF/HF array module
MQ2343D
Dedicated horn loaded MF/HF array module MQ2343D
EAW - Eastern Acoustic Works, Inc.. Narrowest beamwidth in MQ Series: 45° H x 30° V. Vertically configured to create horizontal arrays. For permanent installation only. Digital signal processor required for specified performance. A dedicated mid/high system in a trapezoidal enclosure. Includes two horn-loaded 10-inch MF cones and two 2-inch exit/3-inch diaphragm neodymium compression drivers for extremely high output. The MF and HF horns have a nominal 45° x 30° beamwidth. An internal passive crossover with jumpers on the input panel allows user selection of either bi-amplified or passive operation. In either case digital signal processing is required to achieve specified performance. The enclosure features a comprehensive system of 3/8 -16 inch threaded suspension points.

EAW - Eastern Acoustic Works, Inc.. Narrowest beamwidth in MQ Series: 45° H x 30° V. Vertically configured to create horizontal arrays. For permanent installation only. Digital signal processor required for specified performance.

A dedicated mid/high system in a trapezoidal enclosure. Includes two horn-loaded 10-inch MF cones and two 2-inch exit/3-inch diaphragm neodymium compression drivers for extremely high output. The MF and HF horns have a nominal 45° x 30° beamwidth. An internal passive crossover with jumpers on the input panel allows user selection of either bi-amplified or passive operation. In either case digital signal processing is required to achieve specified performance. The enclosure features a comprehensive system of 3/8 -16 inch threaded suspension points.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number MQ2343D
Product Name Dedicated horn loaded MF/HF array module
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526807 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 0.98 inch (25 mm)
View Details
AM15 AudioMaster® Public Address 15 Watt Speakers - AM15 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.25 inch (311 mm)
View Details
Speakers - 423-1115-ND - DigiKey
Knowles Electronics, LLC.
View Details
2 suppliers
WXv2 12-inch Subwoofer Driver (200 W, 4 Ω) - 12WXv2-4 - JL Audio, Inc.
Specs
Nominal Power 200 watts
Impedance 4 ohms
Size 12.00 inch (305 mm)
View Details