Visual Sound, Inc. Dedicated horn loaded MF/HF array module MQ1394e

Description
EAW - Eastern Acoustic Works, Inc. 10-in. MF w/ Radial Phase Plug; 2-in. exit Neodymium HF 90° x 40° beamwidth. Vertically configured to create horizontal arrays. A dedicated mid/high system in a vented trapezoidal enclosure. Includes a horn-loaded 10-inch MF cone with Radial Phase Plug and a 2-inch exit/3-inch diaphragm neodymium compression driver. The MF and HF horns provide a nominal 90° x 40° beamwidth. An internal passive crossover with jumpers on the input panel allows user selection of either bi-amplified or passive operation. In either case digital signal processing is required to achieve specified performance. The enclosure features a comprehensive system of 3/8-16 inch threaded suspension points.
Description
EAW - Eastern Acoustic Works, Inc. 10-in. MF w/ Radial Phase Plug; 2-in. exit Neodymium HF 90° x 40° beamwidth. Vertically configured to create horizontal arrays. A dedicated mid/high system in a vented trapezoidal enclosure. Includes a horn-loaded 10-inch MF cone with Radial Phase Plug and a 2-inch exit/3-inch diaphragm neodymium compression driver. The MF and HF horns provide a nominal 90° x 40° beamwidth. An internal passive crossover with jumpers on the input panel allows user selection of either bi-amplified or passive operation. In either case digital signal processing is required to achieve specified performance. The enclosure features a comprehensive system of 3/8-16 inch threaded suspension points.

Suppliers

Company
Product
Description
Supplier Links
Dedicated horn loaded MF/HF array module - MQ1394e - Visual Sound, Inc.
Broomall, PA, USA
Dedicated horn loaded MF/HF array module
MQ1394e
Dedicated horn loaded MF/HF array module MQ1394e
EAW - Eastern Acoustic Works, Inc. 10-in. MF w/ Radial Phase Plug; 2-in. exit Neodymium HF 90° x 40° beamwidth. Vertically configured to create horizontal arrays. A dedicated mid/high system in a vented trapezoidal enclosure. Includes a horn-loaded 10-inch MF cone with Radial Phase Plug and a 2-inch exit/3-inch diaphragm neodymium compression driver. The MF and HF horns provide a nominal 90° x 40° beamwidth. An internal passive crossover with jumpers on the input panel allows user selection of either bi-amplified or passive operation. In either case digital signal processing is required to achieve specified performance. The enclosure features a comprehensive system of 3/8-16 inch threaded suspension points.

EAW - Eastern Acoustic Works, Inc. 10-in. MF w/ Radial Phase Plug; 2-in. exit Neodymium HF 90° x 40° beamwidth. Vertically configured to create horizontal arrays.

A dedicated mid/high system in a vented trapezoidal enclosure. Includes a horn-loaded 10-inch MF cone with Radial Phase Plug and a 2-inch exit/3-inch diaphragm neodymium compression driver. The MF and HF horns provide a nominal 90° x 40° beamwidth. An internal passive crossover with jumpers on the input panel allows user selection of either bi-amplified or passive operation. In either case digital signal processing is required to achieve specified performance. The enclosure features a comprehensive system of 3/8-16 inch threaded suspension points.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number MQ1394e
Product Name Dedicated horn loaded MF/HF array module
Unlock Full Specs
to access all available technical data

Similar Products

AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SS-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
Size 8.40 inch (213 mm)
View Details
Speakers - 8091118 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 96 dB
View Details
Home Audio, Outdoor Speaker - SoundWareXL - Boston Acoustics, Inc.
Specs
Nominal Power 15 to 150 watts
Impedance 8 ohms
Sensitivity 86 dB
View Details