Visual Sound, Inc. Mini Pendant Speaker MPS1B

Description
Bogen Communications, Inc. Wide-dispersion 4-1/2" driver. Superior sound in a small, compact enclosure. Computer-matched venting systems for extended bass output. Selectable power taps via rear-mounted control; 32, 16, 8, 4, 2, 1 watts@ 70V.
Description
Bogen Communications, Inc. Wide-dispersion 4-1/2" driver. Superior sound in a small, compact enclosure. Computer-matched venting systems for extended bass output. Selectable power taps via rear-mounted control; 32, 16, 8, 4, 2, 1 watts@ 70V.

Suppliers

Company
Product
Description
Supplier Links
Mini Pendant Speaker - MPS1B - Visual Sound, Inc.
Broomall, PA, USA
Mini Pendant Speaker
MPS1B
Mini Pendant Speaker MPS1B
Bogen Communications, Inc. Wide-dispersion 4-1/2" driver. Superior sound in a small, compact enclosure. Computer-matched venting systems for extended bass output. Selectable power taps via rear-mounted control; 32, 16, 8, 4, 2, 1 watts@ 70V.

Bogen Communications, Inc.

Wide-dispersion 4-1/2" driver. Superior sound in a small, compact enclosure. Computer-matched venting systems for extended bass output. Selectable power taps via rear-mounted control; 32, 16, 8, 4, 2, 1 watts@ 70V.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number MPS1B
Product Name Mini Pendant Speaker
Unlock Full Specs
to access all available technical data

Similar Products

PM22A Panel Mount 22mm Electronic Sounders - PM22A-012-024-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 dB
Size 3.44 inch (87 mm)
Weight 70.00 g (2.47 oz)
View Details
Speakers - 526790 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 0.98 inch (25 mm)
View Details
V-Mini-C Center Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 150 watts
Impedance 8 ohms
Sensitivity 93.5 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details