Visual Sound, Inc. Revoluto Desktop Microphone Unit MPR 211

Description
beyerdynamic, Inc. The MPR 211 is a desktop microphone with many different functions. Depending on the application, the operating mode ON/OFF, Push-To-Talk (PTT) or Push-To-Mute (PTM) can be selected at the bottom of the microphone unit. The different functions are controlled by a micro-controller. The Revoluto technology with integrated microphone capsules provides a so-called corridor characteristic which ensures a wide range of good voice quality. Within this range the speaker can move freely, i.e. can stand up or sit down, move his/her head and move towards or away from the microphone. The MPR 211 is turned on/off with a silent microphone button. The illuminated LED on the microphone button and the LED on the left hand side indicate that the microphone is ready to speak into. The MPR 211 is ideal as desktop microphone for discussions, tele/video conferencing and announcements. The MPR 211 can also be operated with an external control contact. As a choice the built-in microphone button is switched on or off. An external device (e.g. mixing amplifier for announcements) can be triggered via the control output when operating the microphone button (e.g. mixing amplifier for announcements). These basic functions are possible: Autonomous, Remote and External Logic.
Description
beyerdynamic, Inc. The MPR 211 is a desktop microphone with many different functions. Depending on the application, the operating mode ON/OFF, Push-To-Talk (PTT) or Push-To-Mute (PTM) can be selected at the bottom of the microphone unit. The different functions are controlled by a micro-controller. The Revoluto technology with integrated microphone capsules provides a so-called corridor characteristic which ensures a wide range of good voice quality. Within this range the speaker can move freely, i.e. can stand up or sit down, move his/her head and move towards or away from the microphone. The MPR 211 is turned on/off with a silent microphone button. The illuminated LED on the microphone button and the LED on the left hand side indicate that the microphone is ready to speak into. The MPR 211 is ideal as desktop microphone for discussions, tele/video conferencing and announcements. The MPR 211 can also be operated with an external control contact. As a choice the built-in microphone button is switched on or off. An external device (e.g. mixing amplifier for announcements) can be triggered via the control output when operating the microphone button (e.g. mixing amplifier for announcements). These basic functions are possible: Autonomous, Remote and External Logic.

Suppliers

Company
Product
Description
Supplier Links
Revoluto Desktop Microphone Unit - MPR 211 - Visual Sound, Inc.
Broomall, PA, USA
Revoluto Desktop Microphone Unit
MPR 211
Revoluto Desktop Microphone Unit MPR 211
beyerdynamic, Inc. The MPR 211 is a desktop microphone with many different functions. Depending on the application, the operating mode ON/OFF, Push-To-Talk (PTT) or Push-To-Mute (PTM) can be selected at the bottom of the microphone unit. The different functions are controlled by a micro-controller. The Revoluto technology with integrated microphone capsules provides a so-called corridor characteristic which ensures a wide range of good voice quality. Within this range the speaker can move freely, i.e. can stand up or sit down, move his/her head and move towards or away from the microphone. The MPR 211 is turned on/off with a silent microphone button. The illuminated LED on the microphone button and the LED on the left hand side indicate that the microphone is ready to speak into. The MPR 211 is ideal as desktop microphone for discussions, tele/video conferencing and announcements. The MPR 211 can also be operated with an external control contact. As a choice the built-in microphone button is switched on or off. An external device (e.g. mixing amplifier for announcements) can be triggered via the control output when operating the microphone button (e.g. mixing amplifier for announcements). These basic functions are possible: Autonomous, Remote and External Logic.

beyerdynamic, Inc.

The MPR 211 is a desktop microphone with many different functions. Depending on the application, the operating mode ON/OFF, Push-To-Talk (PTT) or Push-To-Mute (PTM) can be selected at the bottom of the microphone unit. The different functions are controlled by a micro-controller. The Revoluto technology with integrated microphone capsules provides a so-called corridor characteristic which ensures a wide range of good voice quality. Within this range the speaker can move freely, i.e. can stand up or sit down, move his/her head and move towards or away from the microphone.
The MPR 211 is turned on/off with a silent microphone button. The illuminated LED on the microphone button and the LED on the left hand side indicate that the microphone is ready to speak into. The MPR 211 is ideal as desktop microphone for discussions, tele/video conferencing and announcements.
The MPR 211 can also be operated with an external control contact. As a choice the built-in microphone button is switched on or off. An external device (e.g. mixing amplifier for announcements) can be triggered via the control output when operating the microphone button (e.g. mixing amplifier for announcements). These basic functions are possible: Autonomous, Remote and External Logic.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MPR 211
Product Name Revoluto Desktop Microphone Unit
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
Top Port Analog Microphone - WM7121 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 13000 Hz
Dynamic Range 93 dB re 20µPa
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
Thickness / Height 0.0591 inch (1.5 mm)
View Details