Visual Sound, Inc. Condenser, Half-Spherical, USB, Black MPC 70 USB

Description
beyerdynamic, Inc. "Intelligent" acoustical boundary microphone, microprocessor controlled, for the connection to PCs with USB port. Intelligent acoustical boundary microphone, microprocessor controlled. For the connection to PCs with USB port. ON/OFF, PTT and PTM function. LED-indicator. Silent film button. Semi-spherical polar pattern. Flat, wide frequency response. Switchable bass roll off (150 Hz). Switchable gain (-10 dB, 0 dB, +10 dB) "Intelligent" acoustical boundary microphone, microprocessor controlled For the connection to PCs with USB port ON/OFF, PTT and PTM function LED-indicator Silent film button Semi-spherical polar pattern Flat, wide frequency response Switchable bass roll off (150 Hz) Switchable gain (-10 dB, 0 dB, +10 dB)
Description
beyerdynamic, Inc. "Intelligent" acoustical boundary microphone, microprocessor controlled, for the connection to PCs with USB port. Intelligent acoustical boundary microphone, microprocessor controlled. For the connection to PCs with USB port. ON/OFF, PTT and PTM function. LED-indicator. Silent film button. Semi-spherical polar pattern. Flat, wide frequency response. Switchable bass roll off (150 Hz). Switchable gain (-10 dB, 0 dB, +10 dB) "Intelligent" acoustical boundary microphone, microprocessor controlled For the connection to PCs with USB port ON/OFF, PTT and PTM function LED-indicator Silent film button Semi-spherical polar pattern Flat, wide frequency response Switchable bass roll off (150 Hz) Switchable gain (-10 dB, 0 dB, +10 dB)

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Condenser, Half-Spherical, USB, Black
MPC 70 USB
Condenser, Half-Spherical, USB, Black MPC 70 USB
beyerdynamic, Inc. "Intelligent" acoustical boundary microphone, microprocessor controlled, for the connection to PCs with USB port. Intelligent acoustical boundary microphone, microprocessor controlled. For the connection to PCs with USB port. ON/OFF, PTT and PTM function. LED-indicator. Silent film button. Semi-spherical polar pattern. Flat, wide frequency response. Switchable bass roll off (150 Hz). Switchable gain (-10 dB, 0 dB, +10 dB) "Intelligent" acoustical boundary microphone, microprocessor controlled For the connection to PCs with USB port ON/OFF, PTT and PTM function LED-indicator Silent film button Semi-spherical polar pattern Flat, wide frequency response Switchable bass roll off (150 Hz) Switchable gain (-10 dB, 0 dB, +10 dB)

beyerdynamic, Inc.

"Intelligent" acoustical boundary microphone, microprocessor controlled, for the connection to PCs with USB port.

Intelligent acoustical boundary microphone, microprocessor controlled. For the connection to PCs with USB port. ON/OFF, PTT and PTM function. LED-indicator. Silent film button. Semi-spherical polar pattern. Flat, wide frequency response. Switchable bass roll off (150 Hz). Switchable gain (-10 dB, 0 dB, +10 dB)

  • "Intelligent" acoustical boundary microphone, microprocessor controlled
  • For the connection to PCs with USB port
  • ON/OFF, PTT and PTM function
  • LED-indicator
  • Silent film button
  • Semi-spherical polar pattern
  • Flat, wide frequency response
  • Switchable bass roll off (150 Hz)
  • Switchable gain (-10 dB, 0 dB, +10 dB)
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MPC 70 USB
Product Name Condenser, Half-Spherical, USB, Black
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM69D128SV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
SN Ratio 69 dB
View Details
2 suppliers
Miniature Bottom Port Analog MEMS Microphone - CS7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 85 to 15000 Hz
Dynamic Range 93 dB re 20µPa
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
Thickness / Height 0.0591 inch (1.5 mm)
View Details